location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Pro Gen 6 Intel Core Ultra 5 235 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M90a Pro Gen 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13AM0007PB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198157089686 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 13:49:01
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 13AM0007PB user manual (31.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90a Pro Gen 6 Intel Core Ultra 5 235 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 180 W
  • - Intel Core Ultra 5 235 Processor cores: 14
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - Intel Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
Native aspect ratio
16:9
Display brightness
400 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Low Blue Light technology
Yes
Colour gamut
99%
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel Core Ultra (Series 2)
Processor model *
235
Processor cores
14
Processor threads
14
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Performance-core base frequency
3.4 GHz
Efficient-core base frequency
2.9 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
121 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
27 TOPs
NPU performance up to
13 TOPs
GPU performance up to
6 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5600 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Intel® Thunderbolt 4
Yes
Thunderbolt 4 ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4/2.1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system language
English, Polish
Operating system installed *
Windows 11 Pro
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
222.2 mm
Height (with stand)
560.2 mm
Weight (with stand)
12.3 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, TCO
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Keyboard language
English
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)