location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Google Meet Series One Room Kits by Gen 3 video conferencing system 20.3 MP Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Google Meet Series One Room Kits by Gen 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21N60002UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153886524 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 08:58:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21N60002UK user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (23.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Google Meet Series One Room Kits by Gen 3 video conferencing system 20.3 MP Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Full HD 30 fps
  • - Built-in speaker(s) 80 - 24000 Hz
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi
  • - 20.3 MP CMOS 1"
  • - Power source type: AC
  • - Charcoal
More>>>
Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.2
Product colour *
Charcoal
Video
HD type *
Full HD
Supported video modes
1080p
Maximum frame rate
30 fps
Aspect ratio
16:9
Audio
Built-in speaker(s)
Yes
Frequency range
80 - 24000 Hz
Memory
Internal memory
16384 MB
Internal memory type
LPDDR4x
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
5
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Megapixel (approx.) *
20.3 MP
Sensor type *
CMOS
Image sensor size *
1"
Horizontal field of view
95°
Vertical field of view
90°
Display
Built-in display
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Touchscreen type
Capacitive
Anti-glare screen
Yes
Microphone
Microphone colour
Black
Microphone frequency
100 - 24000 Hz
Number of microphones
2
Number of microphone arrays
8
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model
i5-1335U
Operating system installed
ChromeOS
Power
Power source type
AC
AC input voltage
100 - 240 V
Power consumption (max)
240 W
Weight & dimensions
Microphone dimensions (WxHxD)
95 x 95 x 30 mm
Microphone weight
215 g
Camera dimensions (WxDxH)
122 x 84 x 52 mm
Camera weight
480 g
Width
284 mm
Depth
135 mm
Height
29 mm
Weight
985 g
Packaging content
Number of microphones included
2
Speaker included
Yes
Camera included
Yes
Microphone included
Yes
Country Distributor
United Kingdom 3 distributor(s)