location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart SmartDock Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart SmartDock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40BN0135IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892103882 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2025 17:01:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkSmart SmartDock Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - USB Power Delivery (USB PD)
  • - Ethernet LAN 100,1000 Mbit/s
  • - Cable lock slot
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery (USB PD)
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Performance
VESA mounting
Yes
Maximum VESA mount
75 x 75 mm
Product colour *
Black
Brand compatibility
Lenovo
Certification
FCC/ICES CE RCM BSMI VCCI CB cULus TUV- Mark LoA UKCA
Power
Power source type
AC
Power consumption (max)
135 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
257.6 mm
Depth
164 mm
Height
49.5 mm
Weight
2.4 kg
Packaging data
Package width
677 mm
Package depth
389 mm
Package height
95 mm
Package weight
2.5 kg
Country Distributor
Italia 1 distributor(s)