location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X31K03945 keyboard Mouse included Office RF Wireless + Bluetooth German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X31K03945
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X31K03945
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892062318 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2025 17:22:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4X31K03945 keyboard Mouse included Office RF Wireless + Bluetooth German Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - German
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Grey
  • - 2 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Multi-device support
Yes
Windows keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Key pitch
1.91 cm
Bluetooth Low Energy (BLE)
Yes
Certification
CE CB BQB TUV Mark cTUVus FCC IC IDA WPC BIS SIRIM NTA SDOCo SDPPI NTC MIC AITI RCM NCC BSMI MSIP VCCI JRF SRRC ANRCETI ICASA MINCOM STA MoC UkrSEPRO ACI FAC TRA NTRA TRC MOC ICT INACOM NCC ANRT CERT CNC/AFTIC ANATEL SUBTEL IFETEL TUV NOM
Design
Backlight *
No
Product colour *
Grey
Power
Power source type *
Battery
Battery technology
Lithium
Battery recharge time
2 h
USB Type-C charging port *
No
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Mouse
Movement resolution
4000 DPI
Buttons quantity
8
Scroll
Yes
Scroll type
Wheel
Button functions
DPI switch
Mouse battery type
Built-in battery
Mouse battery technology
Lithium
Mouse battery capacity
380 mAh
Mouse battery life
3 month(s)
Buttons durability (million clicks)
10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
437.4 x 128.8 x 14.8 mm
Keyboard weight
586 g
Mouse dimensions (WxDxH)
111.29 x 62.23 x 36.06 mm
Mouse weight
80 g
Packaging data
Quick start guide
Yes
Package width
538 mm
Package depth
129 mm
Package height
42 mm
Package weight
885 g
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Cables included
USB Type-A - USB Type-C
AC adapter included *
No
Warranty card
Yes
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)