location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X61Q52726 graphics card NVIDIA 48 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X61Q52726
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61Q52726
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892107675 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2025 12:07:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X61Q52726 graphics card NVIDIA 48 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA 48 GB GDDR6
  • - 7680 x 4320 pixels 384 bit PCI Express x16 4.0
  • - DisplayPorts quantity: 4
More>>>
Processor
Graphics processor family *
NVIDIA
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
48 GB
Graphics card memory type *
GDDR6
Memory bus *
384 bit
Memory bandwidth (max)
960 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
Performance
Warranty period
3 year(s)
Design
Cooling type *
Active
Number of fans
1 fan(s)
Design
Product colour
Black
Certification
UL, FCC, BSMI, KC, VCCI, UKCA, CE, CB, RCM, Ukraine DOC, Morocco DOC
Power
Power consumption (max)
285 W
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Weight & dimensions
Weight
1.41 kg
Length
266 mm
Depth
38.5 mm
Height
104.9 mm
Packaging data
Package width
590 mm
Package depth
220 mm
Package height
100 mm
Package weight
1.95 kg
Package type
Box
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)