location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance FHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1D66055-AO
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2024 15:40:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Interface: USB-C
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Design
Interface *
USB-C
Product colour *
Black
Mounting type *
Clip/Stand
Cable length
1.8 m
LED indicators
Yes
Certification
CE for EU/EFTA; FCC and ICES for North America; CB(62368 -1); KCC for South Korea; BSMI for TW; VCCI for Japan; UKR for Ukraine; SASO for Saudi Arabia; EAC for Russia/CU; VCCI for Japan; NOM for Mexico BIS for India UKCA for UK
Software
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
120 mm
Depth
63 mm
Height
56.3 mm
Weight
190 g
Packaging data
Quantity
1
Package weight
190 g
Microphone
Built-in microphone *
Yes
Number of microphones
2
Logistics data
Harmonized System (HS) code
85258900