location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Wireless VoIP Headset (3 units) Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless VoIP Headset (3 units)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1M80020-B1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 10:01:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Wireless VoIP Headset (3 units) Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 5.3
  • - Supraaural 20 - 20000 Hz 32 Ω
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Bluetooth pairing, Mute, Play/Pause, Reject call, Volume +, Volume -
LED indicators
Battery level, Bluetooth, Charging, Mute
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.3
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone noise-canceling
Yes
Battery
Continuous audio playback time
60 h
Talk time
31 h
Battery recharge time
2 h
Fast charging
Yes
Weight & dimensions
Width
177 mm
Depth
154 mm
Height
60 mm
Weight
140 g
Packaging data
Package width
211 mm
Package depth
206 mm
Package height
76 mm
Package weight
428 g
Packaging content
Quick start guide
Yes
Receiver included
Yes
Warranty card
Yes
Cables included
USB Type-C to USB Type-C
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)