location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo TWS Earbuds (X9 Edition) Headset Wireless In-ear Business/Everyday Bluetooth Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TWS Earbuds (X9 Edition)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1R31390
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892111498 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 08:41:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo TWS Earbuds (X9 Edition) Headset Wireless In-ear Business/Everyday Bluetooth Teal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Teal Business/Everyday In-ear Headset
  • - Wireless Bluetooth 5.3 10 m
  • - Intraaural 20 - 20000 Hz 16 Ω
  • - Microphone type: Built-in -38 dB
  • - Built-in battery
More>>>
Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Business/Everyday
Headset type
Binaural
Product colour *
Teal
Control unit type
On-ear control unit
Control type
Touch
Cable length
0.3 m
Signal-to-Noise Ratio (SNR)
64 dB
Certification
CB, BQB, CE, TUV mark, UKCA, RCM, EAC, cTUVus, FCC, ICES, WPC, BIS, SRRC, SIRIM, KC, IMDA,SDOC, SDPPI, JRF, RAMATEL, ANATEL, BSMI, NCC, ICASA
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Driver unit
1.22 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
1%
Microphone
Microphone type *
Built-in
Microphone sensitivity
-38 dB
Number of microphones
6
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery
Input voltage (charging case)
5 V
Right earpiece battery capacity
40 mAh
Left earpiece battery capacity
40 mAh
Continuous audio playback time
7 h
Continuous audio playback time (with charging case)
36 h
Battery recharge time (charging case)
1.5 h
Battery capacity (charging case)
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 90 °C
Weight & dimensions
Weight
47 g
Packaging data
Package width
107 mm
Package depth
106 mm
Package height
37 mm
Package type
Box
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
Accessories included in set
3 sizes silicone eartips
Power
USB Type-C charging port *
Yes
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)