location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E29w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62CEGAT3UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713831741 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 09:00:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Health Administration (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ThinkVision E29w-20 Simplified service manual for dismantling (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (56.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 73.7 cm (29") LED IPS
  • - UltraWide Full HD 2560 x 1080 pixels 21:9
  • - 90 Hz 6 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - D 15 kWh 36 W
More>>>
Captivating Ultrawide Panel
Captivating Ultrawide Panel

Featuring a 29-inch ultra-wide display with a 2560 x 1080 pixel resolution, the E29w-20 delivers an immersive viewing experience and outstanding image clarity that’s sure to keep content creators inspired and productive. Its 21:9 aspect ratio has +33% more pixels than 16:9 monitors, letting users see more information at any given moment. Adjust the aspect ratio of any application to facilitate smooth multitasking and gain easy access to more options on design tools without needing to scroll or minimize windows. Around the display, 3-side NearEdgless bezels look narrow and sleek, adding a modern feel to the office.

Uninhibited Display Performance
Uninhibited Display Performance

The ThinkVision E29w-20 doesn’t just look good; its In-Plane Switching panel ensures unrestricted viewing angles, up to 178°, and an impressive contrast ratio of 1000:1 for accurate color performance. An outlier in the 29-inch segment, it offers Natural Low Blue Light technology to reduce eye strain without distorting the color output. Covering 99% of the sRGB color gamut, the E29w-20 can display a wide range of colors that is more than sufficient for business tasks or light photo editing. AMD FreeSync™ technology1 and a 90 Hz refresh rate virtually eliminate screen tearing and stuttering, making fast-paced gaming and video streaming on the E29w-20 a silky smooth experience.

Captivating Ultrawide Panel
Captivating Ultrawide Panel

Taking the monitor experience beyond only video, 2 x 3W integrated modular speakers ensure loud and clear audio for virtual conferencing, watching videos, and more. Built on a supremely flexible stand, with lift, tilt, and swivel functions, the monitor can be adjusted to match any user’s requirements, no matter where they are working. Its DP 1.2 and HDMI 1.4 multimedia ports are compatible with most devices, transferring high-quality video and audio signals. For added convenience, a cable management clip reduces desk clutter and 100mm VESA mount compatibility enables easy deployment.

Display
Display diagonal *
73.7 cm (29")
Display resolution *
2560 x 1080 pixels
HD type *
UltraWide Full HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2628 x 0.2628 mm
Pixel density
96 ppi
Viewable size, horizontal
67.3 cm
Viewable size, vertical
28.4 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
36 W
Power consumption (standby) *
0.3 W
Power consumption (max)
45 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
688.4 mm
Depth (with stand)
220 mm
Height (with stand)
508.1 mm
Weight (with stand)
6.6 kg
Width (without stand)
688.4 mm
Depth (without stand)
47.5 mm
Height (without stand)
320 mm
Weight (without stand)
4.4 kg
Bezel width (side)
1.8 mm
Bezel width (top)
1.8 mm
Bezel width (bottom)
2.64 cm
Packaging data
Package width
395 mm
Package depth
796 mm
Package height
155 mm
Package weight
8.5 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
1.8 m
Power cable length
1.8 m
Other features
Certification
ENERGY STAR, CCC, TCO 8.0, TCO Edge 2.0, EPEAT Gold, RoHS (EU 2002/95/EC), Tier 1, TÜV, Windows Certification