location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27q-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63A2ZAT1CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803140132 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2025 15:37:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 6 ms 350 cd/m² 1000:1
  • - 23 W
More>>>
<p>Expand your point of view</p>

Expand your point of view

The ThinkVision P27q-30 monitor flaunts a 27-inch 2560 x 1440 QHD resolution IPS (In-Plane Switching) display that exhibits crisp visuals from end-to-end, from nearly any corner with color accuracy and excellent contrast ratio even from wide-viewing angles. Built with a 4-side NearEdgeless design, staying focused is easy while having more screen and less noise. Get a stunningly vivid color performance with 99% sRGB, 99% BT.709, and 95% DCI-P3; together with Avg. Delta E<2 color accuracy. Additionally, view real-like HDR video content with superior HDR10 support.

<p>Productivity with flexibility</p>

Productivity with flexibility

The ThinkVision P27q-30 monitor lets you double your multitasking capabilities with the advantage of a fast multi-screen experience. Plug-and-play an additional screen to enjoy dual screens via daisy chain (DP output). The ThinkVision P27q-30 monitor lets you unleash new possibilities by connecting multiple external devices with an extensive variety of connectors that include HDMI 2.0, DP 1.4, and an array of USB ports. Not just that, get an extended monitor function with ThinkVision VoIP Stack* (ThinkVision MC60 Monitor Webcam and MS30 Monitor Soundbar).

<p>Built for convenience, with care</p>

Built for convenience, with care

The ThinkVision P27q-30 monitor gives you seamless control with its simplified cable management, easy control with the joystick, and easy-to-use OSD. Now complete jobs that require long hours of work comfortably without affecting your eyes’ health or experiencing eye strain with the Natural Low Blue Light technology that automatically reduces harmful blue light without any color distortion. The ergonomically designed stand’s extended lift and swivel ranges, now you can easily adjust the monitor to the height and angle that best lets you work comfortably. Because we aim to find the best solutions for you - without affecting the environment, the ThinkVision P27q-30 is made TCO 9.0 compliant, and is boxed in a paper package with pulp cushion.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Response time (fast)
4 ms
Pixel pitch
0.233 x 0.233 mm
Pixel density
109 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
DCI-P3
Colour gamut
95%
sRGB coverage (typical)
99%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Ports & interfaces
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
23 W
Power consumption (max)
68 W
AC input voltage
100 - 240 V
Power supply type
Internal
Weight & dimensions
Width (with stand)
611.9 mm
Depth (with stand)
204.5 mm
Height (with stand)
535.3 mm
Weight (with stand)
6.8 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2 mm
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Other features
Certification
Energy Star Certified, TCO 9.0, TCO Edge 2.0, EPEAT Gold, RoHS, Eyesafe Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort