location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24m-29 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24m-29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63A5GAR6UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379327265 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 10:13:42
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24m-29 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - D 14 kWh 22 W
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Display diagonal (metric)
58.42 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
Network
Wi-Fi
No
Network
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
Power consumption (off)
0.3 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
204.9 mm
Height (with stand)
567.1 mm
Weight (with stand)
6.1 kg
Width (without stand)
539.8 mm
Depth (without stand)
44.4 mm
Height (without stand)
325.9 mm
Weight (without stand)
3.6 kg
Packaging data
Package width
604 mm
Package depth
480 mm
Package height
161 mm
Package weight
8.9 kg
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Other features
Compatible operating systems
Windows 10, Windows 11
Compliance certificates
RoHS
Certification
TÜV
Country Distributor
United Kingdom 2 distributor(s)