location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P27pz-30 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision P27pz-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63E4GAR2AU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804350646 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2025 12:28:13
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P27pz-30 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 6 ms 650 cd/m² 1000:1
  • - F 26 kWh 26 W
More>>>
Top-of-the-line visuals
Top-of-the-line visuals

The ThinkVision P27pz-30 Mini-LED Monitor’s combination of the In-Plane Switching panel and 3840 x 2160 resolution gives you the most vivid visuals for graphics and video content. You get the authentic HDR experience while viewing, thanks to the VESA certified HDR 1000 imaging technology. Editing accurately on this monitor is a breeze, thanks to its excellent color accuracy (Avg. Delta E<1.5) and color space coverage (99% DCI-P3, 99% Adobe RGB).

Top-of-the-line connectivity
Top-of-the-line connectivity

The availability of a plethora of input ports i.e. 2 x HDMI 2.1, USB4, 1 x DP 1.4, DP Out, and Ethernet allow you to connect your monitor to all of your computers and directly to the internet without the use of a dongle. As the world’s 1st USB4 27-inch Mini-LED docking monitor, the ThinkVision P27pz-30 lets you enjoy one cable docking with up to two 4K displays without compromising any USB speed with its USB4 port (40 Gbps). Charge your laptop at up to 140W using the USB4 port and your phone at up to 15W using the USB-C port. Additionally, the 10 Gbps USB hub gives you the flexibility to deck out your setup with all of your preferred peripherals and accessories.

Top-of-the-line sustainability
Top-of-the-line sustainability

Technical advancement doesn’t have to compromise our planet’s natural balance. With the use of recycled metal in the design, smart energy and brightness tuning for energy savings, and bio-based plastic-free materials in the packaging, the ThinkVision P27pz-30 Mini-LED Monitor makes an environment-friendly option. Additionally, the CO2 offset service really allows you to go a step further in doing your part for the planet by leaving zero to minimal carbon footprint behind. Additionally, the Lift, Tilt, Pivot, and Swivel stand lets you adjust the monitor to your preferred ergonomic position.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Mini LED
Touchscreen *
No
Display brightness (peak)
1200 cd/m²
Display brightness (typical)
650 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.155 x 0.155 mm
Pixel density
163 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10 (HDR10), Hybrid Log-Gamma (HLG)
Colour depth
10 bit
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
BT.2020 coverage
81%
Response time (extreme)
4 ms
DCI-P3 coverage
99%
Factory-calibrated
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
50 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
315 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
613.5 mm
Depth (with stand)
220.4 mm
Height (with stand)
397.8 mm
Weight (with stand)
8.8 kg
Width (without stand)
613.5 mm
Depth (without stand)
76.4 mm
Height (without stand)
372.9 mm
Weight (without stand)
6.2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.71 cm
Packaging data
Package width
706 mm
Package depth
163 mm
Package height
504 mm
Package weight
12 kg
USB cable length
1 m
Packaging content
Stand included
Yes
Cables included
AC, USB
Quick start guide
Yes
Power cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Other features
Picture-by-Picture (PbP)
Yes
Compliance certificates
RoHS
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Certification
EU Energy Label (F-class) Volatile Organic Compound Certification TÜV Rheinland® Eye Comfort Certification TÜV Rheinland Flicker Free TÜV Rheinland Low Blue Light