location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P34w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63F2RAR3TK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532306950 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 14:53:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.7 cm (34.1") LED IPS
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 60 Hz 6 ms 300 cd/m² 1000:1
  • - Flicker-free technology
  • - F 32 kWh 36 W
More>>>
Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109 ppi
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
High Dynamic Range (HDR) supported
Yes
Colour depth
10 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
34 kWh
Power consumption (typical) *
36 W
Power consumption (standby) *
0.5 W
Power consumption (max)
230 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
817.3 mm
Depth (with stand)
245 mm
Height (with stand)
621.4 mm
Weight (with stand)
10.8 kg
Width (without stand)
817.3 mm
Depth (without stand)
76.8 mm
Height (without stand)
372.7 mm
Weight (without stand)
7.4 kg
Bezel width (side)
9.5 mm
Bezel width (top)
9.5 mm
Bezel width (bottom)
2.84 cm
Packaging data
Package width
937 mm
Package depth
220 mm
Package height
475 mm
Package weight
15.5 kg
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C
Other features
Compatible operating systems
Windows 10, Windows 11
Certification
ENERGY STAR CCC TCO 8.0 TCO Edge 2.0 EPEAT Gold RoHS TÜV