location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E55 LFD computer monitor 138.7 cm (54.6") 3840 x 2160 pixels 4K Ultra HD IPS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision E55 LFD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64A9GAT1EK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156603630 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 14:29:19
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (19.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E55 LFD computer monitor 138.7 cm (54.6") 3840 x 2160 pixels 4K Ultra HD IPS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 138.7 cm (54.6") IPS IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 8 ms 400 cd/m² 5000:1
  • - G 84 kWh 100 W
More>>>
Display
Display diagonal *
138.7 cm (54.6")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
IPS
Panel type *
IPS
LED backlight
Yes
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Display brightness
400 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
5000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.315 x 0.315 mm
Pixel density
80 ppi
High Dynamic Range (HDR) supported
Yes
Colour depth
10 bit
Colour gamut
72%
sRGB coverage (typical)
95%
NTSC coverage (typical)
72%
DCI-P3 coverage
75%
Anti-glare surface
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Black
Ports & interfaces
USB 2.0 Type-A ports quantity
4
Built-in USB hub *
Yes
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
Ports & interfaces
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
Yes
Network
Wi-Fi
No
Wi-Fi standards
Not supported
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
84 kWh
Energy consumption (HDR) per 1000 hours *
170 kWh
Power consumption (typical) *
100 W
Power consumption (standby) *
0.5 W
Power consumption (max)
300 W
Power consumption (average)
100 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Bezel width (side)
3.3 mm
Packaging data
Package width
1370 mm
Package depth
185 mm
Package height
850 mm
Package weight
22.7 kg
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Other features
Viewing angle
178°
RJ-45 ports quantity
1
Weight
17.9 kg
Height
720.7 mm
Width
1227 mm
Depth
125.1 mm
Compliance certificates
RoHS
Ethernet LAN data rates
1000 Mbit/s
Certification
EU Energy Label (G-class) TÜV Rheinland® Flicker Free TÜV Rheinland® Low Blue Light (Hardware Solution)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)