location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 27Q-10 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion 27Q-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68C6GAC4EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156960689 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 14:18:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 27Q-10 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 240 Hz 4 ms 300 cd/m² 1000:1
  • - NVIDIA G-SYNC AMD FreeSync
  • - F 25 kWh 25 W
More>>>
Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
4 ms
Response time (MPRT)
0.5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
1 ms
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
109 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
8 bit
sRGB coverage (typical)
99%
DCI-P3 coverage
90%
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
VESA Adaptive Sync support
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
25 kWh
Energy consumption (HDR) per 1000 hours *
30 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
50 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
613.1 mm
Depth (with stand)
214 mm
Height (with stand)
536.5 mm
Weight (with stand)
6 kg
Width (without stand)
613.1 mm
Depth (without stand)
42.3 mm
Height (without stand)
366.4 mm
Weight (without stand)
3.9 kg
Bezel width (side)
1.8 mm
Bezel width (top)
1.8 mm
Bezel width (bottom)
2 cm
Packaging data
Package width
706 mm
Package depth
170 mm
Package height
462 mm
Packaging content
Stand included
Yes
Cables included
DisplayPort, Power
Screws included
Yes
Quick start guide
Yes
Number of screws
4
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Other features
Digital signal format system
Not supported
Warranty period
3 year(s)
Compliance certificates
RoHS
Certification
Eyesafe® Certified 2.0 TÜV Rheinland® Low Blue Light (Hardware Solution)
Country Distributor
Deutschland 1 distributor(s)