location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Pro 5 16AKP10 Copilot+ PC AMD Ryzen AI 5 340 Laptop 40.6 cm (16") 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Pro 5 16AKP10 Copilot+ PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83JN0025UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158421898 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 10:43:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83JN0025UK user manual (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Pro 5 16AKP10 Copilot+ PC AMD Ryzen AI 5 340 Laptop 40.6 cm (16") 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - AMD Ryzen AI 5 340 2 GHz Processor cores: 6
  • - 40.6 cm (16") 2.8K 2880 x 1800 pixels OLED LED backlight Gloss 16:10
  • - 16 GB LPDDR5x-SDRAM 8000 MHz
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5050 8 GB AMD Radeon 840M
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 84 Wh 170 W
  • - Windows 11 Home 64-bit
More>>>
<p>BREAK LIMITS, BOOST PRODUCTIVITY</p>

BREAK LIMITS, BOOST PRODUCTIVITY

Break free from productivity barriers with the 16″ Lenovo IdeaPad Pro 5 Gen 10 laptop. Powered by AMD Ryzen™ AI 300 Series processors and Lenovo AI PC technology, this Copilot+ PC ensures smooth performance, no matter the task. Handle complex workflows with robust integrated graphics and ease while enjoying visuals on a hi-res OLED vibrant display.

<p>Comfortable Typing Experience</p>

Comfortable Typing Experience

Enjoy effortless typing and navigation with 1.5mm key travel for long-lasting comfort even during extended hours.

<p>Full-Sized Directional Arrow Keys</p>

Full-Sized Directional Arrow Keys

Experience effortless navigation — whether you're gaming or scrolling, our full-sized keys deliver the functionality you know and love.

<p>Copilot+ Smart Key</p>

Copilot+ Smart Key

Access smarter functionality with the dedicated Copilot+ key integrated into the keyboard, so you have every shortcut you need at a single touch.

<p>Numeric Keypad — More Keys, Less Hassle</p>

Numeric Keypad — More Keys, Less Hassle

Our enlarged keyboard supports the built-in numeric keypad that enhances productivity and simplifies macro tasks, providing greater convenience and efficiency.

<p>KEEPS YOU STEPS AHEAD</p>

KEEPS YOU STEPS AHEAD

Redefine what’s possible with AMD Ryzen™ AI 300 Series processors. This AI-driven Copilot+ PC reduces complexity in daily challenges, turning tedious processes into streamlined tasks with incredible speed. Perfect for study, work, or creativity, the IdeaPad Pro 5 Gen 10 has unmatched efficiency to empower your ambitions with seamless performance.

<p>SEAMLESS. STUNNING. UNSTOPPABLE.</p>

SEAMLESS. STUNNING. UNSTOPPABLE.

Conquer challenges with all the power you need. Boasting 80W thermal design power (TDP) for integrated graphics and with stunning NVIDIA RTX® graphics, this machine delivers impressive performance for gaming, 3D rendering, and creative tasks. The standard voltage H platform delivers the raw power you need whenever inspiration strikes.

<p>DAZZLING DISPLAY, VIVID VIEWING</p>

DAZZLING DISPLAY, VIVID VIEWING

Be immersed in breathtaking visuals on a 16″ laptop with hi-def OLED display that makes pixels pop and renders fly. Narrow bezels facilitate expansive viewing while ultrasmooth refresh rates make your work and entertainment flow effortlessly. Enjoy rich sound by Dolby Atmos® while TÜV Low Blue Light facilitate comfortable viewing, reducing eye strain.

<p>PORTS THAT PROPEL PRODUCTIVITY</p>

PORTS THAT PROPEL PRODUCTIVITY

Enjoy blazing-fast connectivity with advanced and versatile I/O ports designed to deliver stable performance. HDMI®, USB-A, and USB-C® ports ensure rapid data transfers and effortless device pairing, so you can multitask like a pro. Enhance your workflow with seamless, stable connections ready for any creative or professional need.

<p>CREDIBILITY &amp; COLLABORATION</p>

CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI 5
Processor generation
AMD Ryzen AI 300 Series
Processor model *
340
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
28 W
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
59 TOPs
NPU performance up to
50 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8000 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5050
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 840M
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 3x2 ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
English
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Microsoft Copilot
Yes
Copilot+ PC
Yes
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
84 Wh
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS
Weight & dimensions
Width
356.8 mm
Depth
251 mm
Height
15.9 mm
Weight *
1.72 kg
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 1 distributor(s)