location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Pro 9 16IAH10 Intel Core Ultra 7 255H Laptop 40.6 cm (16") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Pro 9 16IAH10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83L0004DUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158796798 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 10:52:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (13.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83L0004DUK user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Pro 9 16IAH10 Intel Core Ultra 7 255H Laptop 40.6 cm (16") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Teal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Teal
  • - Intel Core Ultra 7 255H Processor cores: 16
  • - 40.6 cm (16") 2.8K 2880 x 1800 pixels OLED LED backlight Gloss 16:10
  • - 32 GB LPDDR5x-SDRAM 8400 MHz
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5050 8 GB Intel Arc 140T
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 84 Wh 170 W
  • - Windows 11 Home 64-bit
More>>>
<p>LENOVO AURA EDITION</p><p>Surround Yourself with Extraordinary</p>

LENOVO AURA EDITION

Surround Yourself with Extraordinary

Welcome to Lenovo Aura Edition- imagined together with Intel® to deliver the ultimate in laptop features and performance. Supercharge your creative flow.

<p>MORE PRODUCTIVE. MORE CREATIVE. MORE SECURE.Revolutionize Your Creative Process</p>

MORE PRODUCTIVE. MORE CREATIVE. MORE SECURE.Revolutionize Your Creative Process

Create and game with AI-driven PC experiences, powered by Intel® Core™ Ultra processors and NVIDIA GeForce RTX™ 50 Series GPUs for the ultimate performance experience. AI capabilities redefine possibilities for creators and gamers.

<p>MAXIMUM CREATIVITY</p><p>Unleash Your Inner Power</p>

MAXIMUM CREATIVITY

Unleash Your Inner Power

Lenovo X Power tackles 3D projects, video edits, and multitasking with ease. It boosts hardware performance and software acceleration, with ultra-fast RAM and advanced cooling, ensuring smooth and efficient workflows across demanding creative tasks.

<p>DAZZLING VISUALS</p><p>Clarity That Elevates Your Work</p>

DAZZLING VISUALS

Clarity That Elevates Your Work

See your work in unmatched clarity with PureSight Pro. The up to tandem OLED screen pops with true-to-life color, HDR brilliance, and low blue light for comfortable viewing. Bright, durable, and efficient — it makes your creations look their best.

<p>PRODUCTIVITY &amp; CREATIVITY</p>

PRODUCTIVITY & CREATIVITY

Work, game, create and get the best AI PC experiences. It’s all possible on Intel® Core™ Ultra processors. The ultimate balance of performance and security lets you do more without sacrificing mobility and peace of mind. No need to sacrifice form for function – enjoy the performance  you need to power your creativity.

POWERFUL DISCRETE GRAPHICS
POWERFUL DISCRETE GRAPHICS

Experience accelerations in top creative apps, NVIDIA Studio Drivers for maximum stability, and exclusive RTX tools for AI-assisted creative workflows. Plus, over 700 games and applications use RTX to deliver realistic graphics, incredibly fast performance, and cutting-edge new AI features like DLSS 4.

<p>LENOVO X POWER</p><p>Unlock the Full Potential of Your Hardware</p>

LENOVO X POWER

Unlock the Full Potential of Your Hardware

With RAM overclocking up to 7467MHz and high thermal design power (TDP), advanced cooling ensures peak performance. High-performing fans and extra holes enhance airflow. Enjoy quicker load times and responsiveness – perfect for creators and gamers.

<p>LENOVO X POWER</p><p>Elevate Creativity With the AI Edge</p>

LENOVO X POWER

Elevate Creativity With the AI Edge

The AI acceleration of 798 TOPs on the discrete GPU and 72 TOPs on the integrated GPU powers through demanding tasks like 3D rendering and film editing. Smart optimization ensures peak efficiency, smoother workflows, enhanced cooling, and extended battery life.

<p>LENOVO X POWER</p><p>Content Creation Software Accelerator</p>

LENOVO X POWER

Content Creation Software Accelerator

Lenovo X Power amplifies the CPU, GPU, and RAM, intelligently optimizing performance for demanding creator scenarios with software and AI app acceleration.

WELCOME TO LENOVO AURA EDITION
WELCOME TO LENOVO AURA EDITION

Lenovo and Intel® have long joined forces to engineer the best laptops in the industry. Our years of deep collaboration now culminate in bold new software solutions that elevate your day-to-day experience. The best products. The best experiences. Lenovo Aura Edition.

MULTIDEVICE SYNC
MULTIDEVICE SYNC

Smart Share connects your smartphone to your laptop instantly via an AI virtual sensor. Just tap your Android™ or iOS device to your laptop — then drag and drop. Edit photos and share easily. Plus, you can access and send text messages from your PC.**To use the tap-and-share feature, the Smart Share app must be running.

Power Mode
Power Mode

Reduce power consumption and boost performance when unplugged. Power Mode enables the system to optimize settings and find the ideal balance between improved battery life and better battery performance.

Wellness Mode
Wellness Mode

Promote digital well-being to keep your health at the forefront. Alerts encourage breaks for your eyes with clear guidance to shift your gaze to something in the distance. Plus, relying on Al sensors, reminders foster ergonomic habits.

Shield Mode
Shield Mode

Proactively enhance data security and privacy. Shield Mode prompts you for your preferred VPN when connecting to WiFi. It also notifies you if someone looks over your shoulder, and blurs your screen to guard privacy if someone is detected near your device.

Collaboration Mode
Collaboration Mode

Improve your virtual meeting experiences. Keep the focus on you with background blur, a low-light enhancer, autoframing, and a virtual presenter – you can even preview video before joining a call.

Attention Mode
Attention Mode

Minimize distractions so you can focus. You choose the domains and apps you want to block for a set amount of time to keep you immersed in the task at hand.

TECH SUPPORT 24/7
TECH SUPPORT 24/7

With Smart Care, you’ll enjoy convenient and quick access to tech expertise! No need to find a store — we provide options to connect to our geniuses virtually so you stay up and running.**Limited global availability. To unlock all features described above requires a valid Lenovo Support agreement (additional charges may apply).

TANDEM OLED DISPLAY WITH PURESIGHT PRO
TANDEM OLED DISPLAY WITH PURESIGHT PRO

Witness your creations on the 16" up to 3.2K Tandem OLED screen with up to 1,600 nits peak brightness, bringing your work to life with true-to-life colour accuracy. Whether creating HDR art or watching movies, enjoy stunning visuals and flawless details. The 120Hz refresh rate ensures smooth motion, while Tandem OLED offers durability.

HDR Brilliance
HDR Brilliance

Whether refining a 3D render or gaming, the PureSight Pro display achieves VESA DisplayHDR™ TrueBlack 1000 certification with its impressive 1600 nits peak brightness, delivering stunning highlights and deep contrasts for an immersive experience.

Tandem OLED Longevity
Tandem OLED Longevity

With the Tandem OLED option, your creativity lasts. The advanced multi-layer design lasts up to 3 times longer than a generic OLED display, so your vibrant ideas stay sharp and true. Designed for creators who need reliable brilliance — for every project, every day.

<p>Professional Colour Gamut and Accuracy</p>

Professional Colour Gamut and Accuracy

Bring your creations to life with professional-grade colour precision—100% sRGB, P3, Adobe RGB, and Delta E<1. See every hue and detail in stunning clarity and ensure your vision is realized exactly as you intended.

Touch Your Ideas to Life
Touch Your Ideas to Life

The optional touchscreen brings your vision to life with every touch. Its precise interaction lets you express every detail, giving your creativity freedom to flow. Whether sketching, editing, or designing, it’s your trusted partner in creation.

PREMIUM SUITE
PREMIUM SUITE

Redefine your productivity with the Premium Suite. Designed to create a workspace where ideas come to life effortlessly. Whether you're deep in focus or collaborating, every detail works in harmony to keep you inspired, connected, and in control. From immersive sound to seamless interactions, experience a setup that moves with you—to do more.

Stay in Control with Every Click
Stay in Control with Every Click

Get ready to love every keystroke. The coated keyboard resists oil and water for a clean, premium feel, while dynamic force feedback with 1.5mm key travel and 0.3mm dish keycaps adds precision, efficiency, and responsiveness.

Seamless Control at Your Fingertips
Seamless Control at Your Fingertips

Assume more navigational control with a large (150mm x 95mm), durable touchpad that’s built to last and stays whisper-quiet with every swipe and tap. Designed for accuracy and comfort, it’s perfect for long hours of work or creative projects without distraction.

Immersed in Every Note
Immersed in Every Note

Hear every beat, whisper and roar with 6 back-to-back speakers delivering deep bass and crisp highs. Dolby Atmos® certification and a larger woofer cavity ensure immersive, lifelike sound that surrounds you, making each moment feel real and powerful.

Capture Every Detail
Capture Every Detail

Capture every word with pinpoint precision over 4 3D noise-canceling mics and 360° spatial audio, perfect for group calls or presentations. The built-in Voice ID keeps your voice front and center, while the hi-res infrared camera delivers sharp, clear visuals.

LENOVO AI APPS
LENOVO AI APPS

Get more done with Lenovo's AI-powered apps, designed to adapt to your needs. These apps go beyond just simplifying tasks—they personalize your experience, boost productivity, and protect your data. Whether it’s big projects or everyday tasks, Lenovo AI Apps deliver evolving performance with limitless potential to create and achieve more.Learn more >Download AI Now >

YOUR CREATIVE TOOLKIT
YOUR CREATIVE TOOLKIT

Transform your Lenovo Yoga into a creativity hub with a complimentary 2-month Adobe Creative Cloud membership. From photography to design, dive into 20+ creative apps without any upfront payment. Perfect for both new and existing Adobe members, follow easy steps for redemption and start creating today. Redeem by Nov 30, 2025. Terms apply.*Accessible via Lenovo Vantage.

YOGA ACCESSORIES
YOGA ACCESSORIES

Complete your setup with Yoga Pro 9i Gen 10 Aura Edition's connected gear. The Yoga 16-inch Sleeve protects your PC while offering lightweight portability. The Lenovo TWS Yoga PC Edition earbuds deliver crystal-clear sound with Active Noise Cancellation (ANC) for immersive audio. The Pro Mouse provides smooth, wireless navigation for everyday use.*Wireless mouse and earbuds shown with laptop sold separately.

A PC BUILT RESPONSIBLY
A PC BUILT RESPONSIBLY

A step towards a finer planet, the Carbon Neutral Certified*, ENERGY STAR® rated, and EPEAT® Gold-registered** Yoga Pro 9i Gen 10 achieves plastic-free packaging. All paper boxes used in packaging are FSC™-certified and made from other controlled materials***. It's also built with 50% recycled aluminum in the bottom cover.*Carbon neutrality certification was issued by Bureau Veritas Certification in accordance with PAS 2060:2014 Specification for the Demonstration of Carbon Neutrality. Learn more about our carbon-neutral reports at https://www.lenovo.com/us/en/carbonneutral**EPEAT-registered where applicable — see www.epeat.net for registration status by country.***FSC License codes: C118727.

Design
Colour name
Tidal Teal
Product type *
Laptop
Product colour *
Teal
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
1100 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
255H
Processor cores
16
Processor threads
16
Processor boost frequency
5.1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.5 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Total processor performance up to
96 TOPs
NPU performance up to
13 TOPs
GPU performance up to
74 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5050
Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc 140T
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
6
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
English
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
84 Wh
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS
Weight & dimensions
Width
362.7 mm
Depth
253.7 mm
Height
17.9 mm
Weight *
1.92 kg
Packaging content
AC adapter included *
Yes