location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 15AHP10 AMD Ryzen™ 7 260 Laptop 38.4 cm (15.1") WQXGA 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion 5 15AHP10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83M0000FUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158014373 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 10:55:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (14.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83M0000FUK user manual (26.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 15AHP10 AMD Ryzen™ 7 260 Laptop 38.4 cm (15.1") WQXGA 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5050 Wi-Fi 7 (802.11be) Windows 11 Home English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 7 260 3.8 GHz Processor cores: 8
  • - 38.4 cm (15.1") WQXGA 2560 x 1600 pixels OLED LED backlight 16:10
  • - 24 GB DDR5-SDRAM 4800 MHz 2 x 12 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5050 8 GB AMD Radeon 780M
  • - Wi-Fi 7 (802.11be) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.4
  • - 80 Wh 245 W
  • - Windows 11 Home 64-bit
More>>>
Where Performance Elevates Everyday Experiences
Where Performance Elevates Everyday Experiences

AMD Ryzen™ 200 Series processors for mobile provide the technology that users need to harness the power of advanced computing with trusted performance, incredible all-day battery life, and introductory AI experiences (on most models) today and for years to come on the Lenovo Legion 5 Gen 10 laptop.

NVIDIA DLSS 4
NVIDIA DLSS 4

DLSS is a suite of neural rendering technologies that uses AI to boost FPS, reduce latency, and improve image quality. DLSS 4 brings new Multi Frame Generation and Super Resolution, powered by GeForce RTX 50 Series Laptop GPUs and fifth-generation Tensor Cores.

Ray Tracing
Ray Tracing

Cinematic quality visuals at unprecedented speed, enabled by 4th gen RT Cores and breakthrough neural rendering technologies accelerated with 5th gen Tensor cores.

NVIDIA Reflex 2
NVIDIA Reflex 2

Reflex 2 with Frame Warp gives you the ultimate responsiveness, enhancing target acquisition, reaction time, and aim precision.

Max-Q
Max-Q

Designed from the ground up for maximum efficiency, delivering a massive leap in performance and battery life.

Enjoy 3 Months of PC Game Pass on Lenovo Legion Devices
Enjoy 3 Months of PC Game Pass on Lenovo Legion Devices

Play hundreds of PC games and day one blockbusters like Avowed, Halo Infinite and Overwatch 2 with your new Lenovo Legion devices and 3 months of PC Game Pass—including EA play. With new games added all the time, there’s always something new to play.

AI-TUNED SETTINGS FOR EVERY CHALLENGE
AI-TUNED SETTINGS FOR EVERY CHALLENGE

Boost FPS, stream smoothly, and explore any university project with Lenovo AI Engine+ powered by Lenovo AI Core (LA1). Using scenario detection in Balance mode, it dynamically optimizes settings for games and apps. Easily managed through Legion Space, enjoy AI-tuned performance for both gaming and university coursework.

High-Fidelity AAA Gaming
High-Fidelity AAA Gaming

Explore vast landscapes or battle in fast-paced arenas with a burst of life from OLED technology. Every shadow, every explosion, every detail is rendered with breathtaking clarity and vibrant colours.

Lightning-Fast Response Time & Smart FPS
Lightning-Fast Response Time & Smart FPS

Say goodbye to lag and choppy visuals. With lightning-fast response and high refresh rates, every move feels immediate, every battle flows effortlessly. Whether dodging enemies or exploring dynamic scenes, expect smooth gameplay.

Superior Colour Accuracy & Contrast
Superior Colour Accuracy & Contrast

See vivid colours and deep blacks for enhanced visibility in any lighting condition. Step into vibrant worlds—the wide-ranged colour gamut delivers true-to-life visuals, no matter the lighting.

Anti-Burn-In Technology
Anti-Burn-In Technology

Keep your focus on the game with advanced protection against burn-in. Enjoy gaming marathons with visuals that remain crisp, vibrant, and always ready for action.

LEGION COLDFRONT: HYPER
LEGION COLDFRONT: HYPER

A combination of turbo-charged fans, massive 3D copper heat pipes and a vacuum-sealed hyperchamber creates improved airflow with air directed away from you. Legion Coldfront: Hyper allows you to push your system further while being quieter and cooler.

Max Airflow, Zero Distractions
Max Airflow, Zero Distractions

Unlock next-level performance with Legion Coldfront: Hyper, combining turbo-charged fans and massive 3D copper heat pipes, all vacuum-sealed for optimized airflow that directs heat away from you and keeps your system cooler and quieter.

Command, Control, Conquer With Fn+Q
Command, Control, Conquer With Fn+Q

Effortlessly switch between Quiet, Balance, Performance, or Extreme modes via the Fn+Q key command. Jump straight into the game in stealth or speed through creation or coursework on the Lenovo Legion 5 Gen 10 laptop.

Lenovo AI Engine+ for Consistent Performance
Lenovo AI Engine+ for Consistent Performance

Powered by the Lenovo AI Core (LA1), scenario detection deploys in Balance Mode to adapt to whatever game or creation application you are using for improved FPS, smoother streams, or expedited university work.

Acoustic AI Sound Sync
Acoustic AI Sound Sync

Acoustic AI Sound Sync detects sound energy over speakers or headphones and adjusts fan speeds or reduces power consumption under low workloads to improve overall system performance.

SLEEK DESIGN, SUPERCHARGED MOBILITY
SLEEK DESIGN, SUPERCHARGED MOBILITY

Sophistication meets innovation in Eclipse Black. OLED models are 13% sleeker and lighter, combining style and ease. Featuring laser-engraved branding, an E-Shutter camera for privacy, and an RGB indicator revealing performance modes instantly—the Legion 5 Gen 10 laptop  is a perfect blend of elegance, function, and bold design.

Aerospace Grade Lid
Aerospace Grade Lid

Crafted with advanced compounds and polymers, the Legion 5 Gen 10 laptop is both lightweight and durable. OLED models feature an aerospace aluminum lid and an advanced paint injection process, delivering a sleek design and robustness.

Performance On-The-Go
Performance On-The-Go

The Legion 5 Gen 10 laptop’s OLED models are 13% thinner than before, now in a portable 15.1″ size. It’s a sleek, lightweight companion, perfectly designed for quiet productivity at the library or beyond.

Eco-Friendly ESG Materials & Green Packaging
Eco-Friendly ESG Materials & Green Packaging

Constructed with sustainable materials and eco-friendly packaging, this Legion 5 laptop delivers top-tier power while minimizing environmental impact. It is the ideal choice for those who demand excellence and care about creating a better future.

5MP Camera with E-Shutter
5MP Camera with E-Shutter

Improved webcam quality and the ability to quickly disable your camera when needed.

Legion O Power Button
Legion O Power Button

The iconic Legion "O" power button is fueled with RGB to show you the performance mode you are in with one quick look.

Nahimic® by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio
Nahimic® by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio

Nahimic® by SteelSeries leverages AI technology to deliver immersive 3D audio and tailored sound profiles, transforming your gaming experience. Nahimic’s AI Smart Profile adjusts audio settings automatically, ensuring you are always in the game’s sweet spot.

Experience a True Gaming Keyboard
Experience a True Gaming Keyboard

Master precision with the Legion TrueStrike keyboard—designed for university students needing accuracy in gaming and academic work. Customize 24-zone RGB lighting through Lenovo Spectrum and sync it via Legion Space for the ideal setup.

Game, Stream & Create Anywhere on Campus
Game, Stream & Create Anywhere on Campus

Whether in the lounge or library, the Legion 5 Gen 10 laptop offers unmatched mobility for students and fast charging, topping up your battery from 0 to 70% in 30 minutes. Smart battery technology ensures over 90% capacity retention for years of use.

EASY-TO-USE SOFTWARE SUITENew Legion Space
EASY-TO-USE SOFTWARE SUITENew Legion Space

The New Legion Space is an intuitive software that lets you tailor system settings, unlock exclusive deals, and explore powerful features with ease. It is the ultimate companion for a personalized, streamlined experience.

SYNCHRONIZED & EFFORTLESS SETUPDesigned for the Legion Ecosystem
SYNCHRONIZED & EFFORTLESS SETUPDesigned for the Legion Ecosystem

Binds all your Legion ecosystem devices in one portal for effortless setup and unification of settings across your Lenovo ID.

AN AI SUITE FOR GAMERSGaming Zone
AN AI SUITE FOR GAMERSGaming Zone

A suite of AI experiences. Game Coach for esports, Game Clip Master for streamers, and Game Companion for student gamers.

LEGION ECOSYSTEM
LEGION ECOSYSTEM

The Legion ecosystem offers a unified design across PCs, handhelds, tablets, monitors, and software for a seamless experience. Legion Space adds evolving AI features for enhanced creativity and gaming. Enjoy out-of-the-box compatibility with driver updates, ensuring reliable performance for years to come.

Design
Colour name
Eclipse Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 200 Series
Processor model *
260
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
35 W
Maximum turbo power
54 W
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
38 TOPs
NPU performance up to
16 TOPs
Memory
Internal memory *
24 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 12 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5050
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
24-zone RGB
Keyboard language
English
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
80 Wh
Power
AC adapter power
245 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
65 W
USB Type-C required charging power (max) *
100 W
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,RoHS
Weight & dimensions
Width
344.9 mm
Depth
255.3 mm
Weight *
1.9 kg
Packaging content
AC adapter included *
Yes