location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP43 Standard throw projector 2300 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003011
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP43 Standard throw projector 2300 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector
  • - DLP 2300 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 1600:1
  • - Screen size compatibility: 838.2 - 7620 mm (33 - 300")
  • - Focus: Manual
  • - Built-in speaker(s)
  • - 266 W
More>>>
Projector
Screen size compatibility *
838.2 - 7620 mm (33 - 300")
Projection distance
1.45 - 13.4 m
Projector brightness *
2300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1600:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
20.4 - 24.5 mm
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
37 dB
Certification
FCC, CSA, NOM
Multimedia
Built-in speaker(s) *
Yes
Design
Product type *
Standard throw projector
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
266 W
Power consumption (standby) *
3.2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
1.7 kg
Packaging content
Remote control included *
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
246 x 182 x 72 mm
Digital keystone correction
Yes
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
100V - 240V, 50-60Hz
Resolution
1600 x 1200 pixels
Viewing angle, horizontal
12.6°
Connectivity technology
Wired
Lens focal range
2.2 - 2.34
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:41:30
Uk has collected 3 expert reviews for NEC NP43 Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 18:41:30
Selecting a business projector typically means weighing up the importance of portability against brightness and image quality. Scoring highly in all three areas, the NEC NP43 seems to offer quite a treat. Tipping the scales at just 1.7kg, it’s not as c...
Bottom line The NEC NP43 is attractive, highly portable and comes with relatively high brightness capabilities. Add the highly customizable settings and excellent features like the Auto Focus, and this will prove a great choice for businesses on the move...
90%
pcmag.com
Updated:
2012-02-05 02:13:31
The NP43 ($900 street) from NEC Display Solutions of America is a cute and compact, highly mobile data projector, convenient for presenters on the go. It’ll even automatically focus the image, and do a reasonably good job as such. At 2,300 lumens, it’s...
Good Light and compact, Auto focus...
Bad Limited connectivity choices, Feeble audio volume, Lightweight feature set for its price...
Bottom line The NP43 from NEC Display Solutions of America is a basic, lightweight business projector, easy to set up and operate but with a sparse feature set...
60%
projectorcentral.com
Updated:
2012-09-01 01:00:40
The NP43 portable DLP projector is a potentially appealing choice for anyone who needs to bring a projector along on a regular basis. The low weight makes it easy to carry, while the auto focus, auto keystone, auto sync, and 1.2x zoom make it easy to s...
81%