location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT uGrow SCF404/44 feeding bottle 260 ml Pink, Transparent Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
uGrow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF404/44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF404/44
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020077066 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 03:00:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF404/44 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Different nipple flow rates available
Different nipple flow rates available

Different flow rates to keep up with your baby's growth. The Philips Avent Anti-colic bottles can be used with or without the AirFree vent - but they should only be used with Philips Avent Anti-colic feeding nipples.

Helps baby swallow less air with AirFree vent
Helps baby swallow less air with AirFree vent

Our unique AirFree vent is designed to help your baby swallow less air as they drink, by drawing air away from the nipple. Reducing the amount of air your baby ingests can help with common feeding issues, such as colic, reflux and gas.

Valve in the nipple prevents vacuum build-up*
Valve in the nipple prevents vacuum build-up*

Clinical studies have shown that the Philips Avent bottle reduces colic and fussing. Fussing is significantly reduced at night as babies fed with Philips Avent anti-colic bottles experienced 60% less fussing than babies fed with a leading competitor's vented bottle.

AirFree vent is one piece, simple to use
AirFree vent is one piece, simple to use

While feeding, make sure the AirFree vent stays on top. This keeps the nipple full of milk, even when the bottle is held in a horizontal position, for easier upright feeding.

Mix and match with other Philips Avent products
Mix and match with other Philips Avent products

Compatible range from breastfeeding to cup. We designed our bottle range so it's easy to mix and match tops and bottoms. This way you can progress easily from bottle, to training cup, to sippy cup, with fewer parts.

Nipple shape designed for a secure latch

The shape of the nipple allows for a secure latch, and the ribbed texture helps prevent nipple collapse, for uninterrupted, comfortable feeding.

Technical details
Product colour
Pink, Transparent
Bottle capacity *
260 ml
Easy to assemble
Yes
Easy to clean
Yes
Material
Polypropylene (PP), Silicone
Bottle material
Polypropylene (PP)
Country of origin
United Kingdom
Nipple material
Silicone
Anti-colic valve
Yes
Technical details
Dishwasher proof
Yes
Easy to use
Yes
Microwave proof
Yes
Recommended age (min)
0 month(s)
Recommended age (max)
12 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
4
Number of nipples included *
4