location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Linea 3116699C4 Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Linea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3116699C4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31166/99/C4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830431045
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 04:19:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 31166/99/C4 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 31166/99/C4 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Linea 3116699C4 Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bedroom, Living room Surfaced
  • - 1 bulb(s) Non-changeable bulb(s) LED 10 W
  • - 20000 h
  • - IP20
  • - Housing material: Aluminium
  • - Grey
More>>>
Design
Product colour *
Grey
Suitable for indoor use
Yes
Suitable for outdoor use
No
Suitable location *
Bedroom, Living room
Shape
Rectangle
Housing material
Aluminium
Lighting style
Contemporary
Mounting type *
Surfaced
International Protection (IP) code
IP20
Protection class
I
Diffused light effect
Yes
Lamps
Number of bulbs *
1 bulb(s)
Fitting/cap type *
Non-changeable bulb(s)
Bulb type
LED
Bulb power
10 W
Bulb lifetime
20000 h
Bulb technology
Yes
Replacement bulb power (max)
11 W
Eye comfort
No
Total luminous flux
800 lm
Power
Power source type *
AC
Input voltage
Range 220 - 240
AC input frequency
50 - 60 Hz
AC input voltage
220 - 240 V
Weight & dimensions
Width
53 mm
Depth
552 mm
Height
60 mm
Weight
396 g
Length
552 mm
Packaging data
Package width
65 mm
Package depth
565 mm
Package height
60 mm
Package length
6.5 cm
Package weight
487 g
Package net weight
400 g
Package gross weight
490 g
Other features
Fixture dimmable
No
Technical details
Net weight
396 g
12NC Logistic code(s)
915005283102
SAP width per piece
565.000 cm
SAP length per piece
65.000 cm
SAP height per piece
60.000 cm
SAP EAN gross weight per piece
487 g
Logistics data
EAN/UPC/GTIN (packaging)
6947830476893
SAP EAN/UPC per piece
6947830431045