location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Recessed spot light 5920131H4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed spot light 5920131H4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59201/31/H4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830432424
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips 59201/31/H4 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 59201/31/H4 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Recessed spot light 5920131H4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recessed lighting spot Round LED White
  • - IP20 Protection class: II
  • - Non-changeable bulb(s) 0.25 W
  • - 6500 K 15000 h 460 lm 110° Color Rendering Index (CRI): 80
  • - Quantity per pack: 1 pc(s)
More>>>
Instant, flicker-free start

Instant, flicker-free start, with an electronic ballast

Integrated LED light source
Integrated LED light source

A light source you can trust. With integrated LED light source, you won't have to worry about maintenance or lamp replacement while having the perfect light ambiance in your home.

80% energy saving
80% energy saving

Up to 80% energy saving compared to standard incandescent light sources.

Design
Product type *
Recessed lighting spot
Product colour *
White
Suitable for indoor use
Yes
Plafond shape
Round
Suitable location
Bedroom, Functional, Living room
Housing material
Synthetics
International Protection (IP) code
IP20
Protection class
II
Lighting style
Functional
Type
Recessed spot light
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
21 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Total power
5.25 W
Bulb power
0.25 W
Light colour
Cool daylight
Colour temperature (max)
6500 K
Bulb lifetime
15000 h
Bulb voltage
230 V
Luminous flux
460 lm
Beam angle (max)
110°
Color Rendering Index (CRI)
80
Bulb technology
Yes
Included bulb(s) type
LED
Replacement bulb power (max)
3.5 W
Eye comfort
Yes
Total luminous flux
460 lm
Ergonomics
Dimmable *
No
Fixture dimmable
No
Power
Power source type
AC
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
105 mm
Depth
105 mm
Length
105 mm
Height
107 mm
Weight
76 g
Recessed distance
15 cm
Recessed length
9 cm
Recessed width
9 cm
Cut out width
9.0 mm
Cut out length
9.0 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
108 mm
Package height
115 mm
Package weight
118 g
Package net weight
68 g
Package length
10.8 cm
Package gross weight
96 g
Technical details
Diffused light effect
Yes
Photometric data available
Yes
Net weight
68 g
SAP width per piece
108.000 cm
SAP length per piece
59.000 cm
SAP height per piece
115.000 cm
SAP EAN gross weight per piece
96 g
Logistics data
12NC Logistic code(s)
915005362801
SAP EAN/UPC per piece
6947830432424
EAN/UPC/GTIN (packaging)
6947830477661