location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Bulb 6947939144594

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bulb 6947939144594
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6947939144594 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947939144594
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2025 19:22:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Bulb 6947939144594
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A-Shape E27 3 W
  • - Luminous flux: 250 lm Bulb lifetime: 8000 h Cool daylight
  • - Colour temperature: 6500 K Beam angle (max): 130° Color Rendering Index (CRI): 80
  • - 220-240 V 50-60 Hz
More>>>
A simple LED for everyday use
A simple LED for everyday use

The Philips everyday LED is the perfect bulb for your basic lighting needs. It provides the beautiful light and dependable performance you expect from LED at an affordable price.

Performance
Bulb shape *
A-Shape
Bulb size
E27
Luminous flux *
250 lm
Bulb lifetime *
8000 h
Equivalent bulb power *
25 W
Light colour *
Cool daylight
Colour temperature *
6500 K
Colour temperature (min)
6500 K
Colour temperature (max)
6500 K
Finish type
Frosted
Dimmable
No
Beam angle (max)
130°
Color Rendering Index (CRI)
80
Power factor
0.4
Number of switch cycles
50000
Lumen maintenance factor
70%
Bulb power *
3 W
Fitting/cap type *
E27
Light distribution
Non-directional
Instant full light
Yes
Power
Bulb current
30 mA
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
5.8 cm
Length
104 mm
Width
5.8 mm
Depth
104 mm
Height
10.4 mm
Packaging data
Package width
57 mm
Package depth
57 mm
Package height
98 mm
Package net weight
50 g
Package gross weight
64 g
Other features
Placement supported
Indoor
AC input voltage
220-240 V
Rated lifetime
8000 h
AC input frequency
50-60 Hz
Technical details
Replacement bulb power (max)
3 W
Mercury content
0 mg
Rated power
3 W
Start-up time
0.5 s
Glass type
Matt
Rated beam angle
130°
Rated luminous flux
250 lm
Bulb lifetime (@ 2.7 hrs/day)
8 year(s)
SAP width per piece
5.700 cm
SAP length per piece
5.700 cm
SAP height per piece
9.800 cm
SAP EAN gross weight per piece
64 g
Logistics data
EAN/UPC/GTIN (packaging)
6947939144600
12NC Logistic code(s)
929001893209
SAP EAN/UPC per piece
6947939144594