location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essentials 6947939159543 fluorescent bulb 8 W E26 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essentials
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6947939159543
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6947939159543 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947939159543
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 06:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Essentials 6947939159543 fluorescent bulb 8 W E26 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - U-Shape
  • - Bulb size: E27
  • - E26
  • - 450 lm Warm white 2700 K 10000 h
  • - Color Rendering Index (CRI): 80
  • - Quantity: 1
More>>>
Performance
Bulb shape
U-Shape
Bulb size
E27
Luminous flux *
450 lm
Equivalent bulb power
40 W
Colour temperature *
2700 K
Colour temperature (min)
2700 K
Colour temperature (max)
2700 K
Bulb power *
8 W
Fitting/cap type *
E26
Finish type
White
Light colour *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
80
Power factor
0.55
Lumen maintenance factor
80%
Number of switch cycles
10000
Warm-up time to 60% light
40-60
Bulb lifetime *
10000 h
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Rated power
8 W
Rated lifetime
10000 h
Start-up time
0.3 s
Light distribution
Non-directional
Light application
General light
Power
Input voltage
220 - 240 V
Power
Input frequency
50 Hz
Bulb current
60 mA
Weight & dimensions
Width
16.1 mm
Height
125 mm
Diameter
4.1 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
4.3 mm
Package depth
4.3 mm
Package height
12.8 mm
Package net weight
50 g
Package gross weight
70 g
Other features
AC input voltage
220-240 V
AC input frequency
50 Hz
Quantity
1
Technical details
Bulb type
Compact fluorescent (CFLi)
Lamp holder
E27
Lamps quantity
1 lamp(s)
Rated luminous flux
450 lm
SAP width per piece
4.300 cm
SAP height per piece
12.800 cm
SAP length per piece
4.300 cm
Logistics data
12NC Logistic code(s)
929689318510