location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PL-L 927903408472 energy-saving lamp 36 W 4 Pin Cool white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PL-L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
927903408472
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
927903408472 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500706751
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 09:22:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PL-L 927903408472 energy-saving lamp 36 W 4 Pin Cool white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pin
  • - Bulb size: Tube
  • - 4 Pin
  • - 2900 lm Cool white 15000 h
  • - Dimmable
  • - Color Rendering Index (CRI): 82
More>>>
Performance
Bulb shape
Pin
Bulb size
Tube
Luminous flux *
2900 lm
Bulb power *
36 W
Fitting/cap type *
4 Pin
Finish type
White
Light colour *
Cool white
Dimmable *
Yes
Color Rendering Index (CRI)
82
Bulb lifetime *
15000 h
Light output
2900 lm
Rated lifetime
15000 h
Packaging data
Package width
4.5 mm
Packaging data
Package depth
42 mm
Package height
2.5 mm
Package net weight
104 kg
Package gross weight
131 kg
Technical details
SAP width per piece
4.500 cm
SAP height per piece
2.500 cm
SAP length per piece
42.000 cm
SAP EAN gross weight per piece
131010 g
Logistics data
SAP EAN/UPC per piece
8711500706751
EAN/UPC/GTIN (packaging)
8711500711014
12NC Logistic code(s)
927903408472