location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Ultinon Pro6000 SI 11066RU60X2 Car signalling bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultinon Pro6000 SI 11066RU60X2 Car signalling bulb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11066RU60X2/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719018015525
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 02:37:07
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Signal your intent with brighter exterior lighting

Signalling the intended movement of your vehicle is vital to your safety. To avoid collisions, other people need to know what you're doing. And when poor weather reduces visibility, the need for bright and vibrant signalling becomes even greater. Philips Ultinon Pro6000 LED signalling lights provide you with bright and intense red lighting for stop and tail signals. Your car says a lot about you, so make a style statement with Philips LED signalling lights.

Upgrade your lights, upgrade your style

While the main goal of exterior lighting is to help you see and be seen, there's no reason why you shouldn't look good at the same time. If you're wanting to upgrade your style without buying a newer car, replacing your exterior lighting with Philips Ultinon Pro6000 LED signals is a smart way to spend your money.

Enhanced lifetime of up to 5,000 hours

You want bright, stylish car lights but you don't want to keep replacing failed lamps. That's a major weakness of conventional bulbs - the more powerful the light, the shorter its lifespan. Even at a higher light intensity, LEDs last much longer. Philips Ultinon Pro6000 LED lights are built to last. Due to features such as high-end LED technology and advanced heat-management systems, they last for up to 5,000 hours of operation.

Easy to install and compatible with most car models

Enjoy the plug-and-play experience: Philips Ultinon Pro6000 comes with standard caps and is polarity-free, so replacement is quick and easy.

Instant safety information for other drivers

Compared with incandescent lights, Philips Ultinon Pro6000 LEDs light up instantly to ensure that other drivers can react faster, keeping you safer.

Electrical compatibility with most cars

LED retrofit and conventional bulbs differ from one another in terms of wattage, composition and power consumption. Replacing your conventional bulbs with other LEDs may prove problematic. Philips Ultinon Pro6000 bulbs are electrically compatible with most cars. Additional adapters are available as accessories for troubleshooting, if needed. We sell a complete solution.

Ergonomic design with three-LED array

For your stop and tail signals, Philips Ultinon Pro6000 LED gives you uniform light distribution. Its wide angle ensures that the light is projected where you need it.

Performance
Fitting/cap type *
W21/5W
Bulb type *
LED
Base type *
W3x16q
Bulb lifetime
5000 h
Input voltage
12 V
Light colour
Red
Luminous flux
75 lm
Vehicle bulb application *
Signaling, Stop light, Tail light
Weight & dimensions
Weight
13 g
Packaging data
Quantity per pack *
2 pc(s)
Package width
121 mm
Package depth
142 mm
Package height
103 mm
Package weight
0.51 g
Package type
Box