location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Ultinon Pro3000 SI 11498U30RB2 Car signalling bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultinon Pro3000 SI 11498U30RB2 Car signalling bulb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11498U30RB2
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 02:41:26
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Easy to install and compatible with many car models

Enjoy the plug-and-play experience: Philips Ultinon Pro3000 comes with standard caps so replacement is easy and quick.

Optimised for enhanced visibility

The Philips Ultinon Pro3000 LED exterior lighting range is designed for smarter light distribution to project exterior signalling light where you need it (whether that's reversing, stopping or signalling). With wide-angle, uniform light, not only can you can see more of the road, but other drivers can also see more of you.

Durable, long-lasting LED lighting

You want bright and stylish car lights, but you don't want to keep replacing failed lamps. That's a major weakness of conventional headlights - the more powerful the light, the shorter its lifespan. At the same light intensity, LEDs last much longer. Philips Ultinon Pro3000 LED lights are extremely durable with their lifetime of 3000 hours.

Signal your intent with brighter exterior lighting

Signalling the intended movement of your vehicle is vital to your safety. To avoid collisions, other people need to know what you're doing. Whether it's reversing, positioning or stopping, Philips Ultinon Pro3000 signalling lights provide you with the performance you need, giving other drivers vital extra time to react to your movements. Upgrade your exterior lighting with a more intense red for stop and rear position lights. Your car says a lot about you, so make a style statement with Philips LED exterior signalling lights.

Performance
Fitting/cap type *
P21W
Power *
1.75 W
Bulb type *
LED
Base type *
BA15s
Bulb lifetime
3000 h
Input voltage
12 V
Light colour
Red
Luminous flux
50 lm
Vehicle bulb application *
Signaling
Weight & dimensions
Weight
15 g
Packaging data
Quantity per pack *
2 pc(s)
Package width
12.1 mm
Package depth
14.2 mm
Package height
135 mm
Package weight
0.49 g
Package type
Box
Technical details
Minimum order quantity
10 pc(s)