location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips X-tremeVision Pro150 12362XVPB1 Performance and lifetime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-tremeVision Pro150 12362XVPB1 Performance and lifetime
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12362XVPB1
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 02:47:11
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
See more to drive safely

With Philips X-tremeVision Pro150, you enjoy up to 150% brighter light(1). Drive home to your loved ones knowing that you can see clearly even in darkness and adverse weather conditions. Advanced filament design provides greater precision and luminance for better illumination of the road, while new Diamond Precision quartz-glass technology ensures more brightness.

Philips is the choice of major car manufacturers

Technologically advanced Philips lighting is renowned in the automotive industry and has been for over 100 years. The Philips Original Equipment Quality products are designed and developed following strict quality control processes (including applicable ISO norms), leading to consistently high production standards. Philips X-tremeVision Pro150 is compatible with car models of major brands, such as Audi, BMW, Ford, GM, Toyota and Volkswagen. See the product selector guide for more information.

Give yourself more time to spot and avoid hazards

Because it can throw light up to 70 metres farther(2) ahead on the road, Philips X-tremeVision Pro150 increases your ability to react to potential hazards. Extending your safety distance means you and your passengers can enjoy a safer drive.

Cool light gives a clearer view and more comfort

Driving in dark conditions can be tiring for the eyes, leading to strained sight and a greater risk of fatigue. Projecting a whiter light of up to 3,400 K (refers to H7; H11: 3,450 K), Philips X-tremeVision Pro150 gives your view ahead greater contrast, which helps you identify and interpret approaching objects with increased confidence. Seeing more clearly keeps you alert for longer, making your drive safer and more enjoyable.

Up to 450 hours' use from a high-performance bulb(3)

The new production technique for Philips Diamond Precision quartz glass increases light throughput as well as providing greater resistance to thermal shock and pressure. A tailor-made composition of precious gases further protects the filament from wear. That means more brightness and a longer lifespan of up to 450 hours (refers to H7; H11: 400 h), probably the longest from such a powerful bulb.

Don't compromise on safety, change in pairs

It simply makes more sense to change headlamp bulbs in pairs, rather than only replacing the failed one. Modern bulbs provide increased light output and superior performance, offering a safer driving experience. By replacing bulbs in pairs, you save time and cost, avoid the risk of headlight failure, benefit from a brighter and better balanced beam but above all, you make driving safer for yourself and your loved ones.

Performance
Fitting/cap type *
H11
Power *
55 W
Bulb type *
Halogen
Base type *
PGJ19-2
Bulb lifetime
400 h
Input voltage
12 V
Colour temperature *
3450 K
Luminous flux
1350 lm
Performance
Vehicle bulb application *
High beam
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.6 mm
Package depth
9.5 mm
Package height
130 mm
Package weight
0.219 g
Technical details
Minimum order quantity
5 pc(s)