location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips WeatherVision 12972WVS2 car light bulb H7 55 W Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WeatherVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12972WVS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12972WVS2
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 05:52:45
The date of the most recent change of this product data-sheet in Icecat.
Performance
Fitting/cap type *
H7
Power *
55 W
Bulb type *
Halogen
Base type *
PX26d
Input voltage
12 V
Colour temperature *
2900 K
Luminous flux
1500 lm
Vehicle bulb application *
Additional high beam
ECE compliance
Yes
Homologation
Yes
Weight & dimensions
Width
109 mm
Gross weight
2.53 kg
Packaging data
Package width
22.8 mm
Package depth
276 mm
Packaging data
Package height
126 mm
Package weight
2.53 kg
Package type
Blister
Technical details
Type
H7
Voltage
12 V
EAN1
8727900353792
Key benefits
Bright white light
Net weight
11.8 g
Pack quantity/MOQ
20
Product highlight
4300K
Lifetime
B3/Tc = 200/400
Packaging gross weight
126.5 g
Minimum order quantity
20 pc(s)
Logistics data
EAN3
8727900353808