location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips WhiteVision ultra 12972WVUB1 Stylish white look

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WhiteVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WhiteVision ultra 12972WVUB1 Stylish white look
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12972WVUB1
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 03:07:24
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Up to 4200 Kelvin sharp white light

With up to 4200 Kelvin, Philips WhiteVision ultra headlights revolutionise the look of your car with a sharp white light. The right choice for a bright and stylish driving experience!

Stunning white road-legal headlights for a stylish look

WhiteVision ultra upgrade headlight bulbs are ECE certified for bright white light on the road. Drivers enjoy a vibrant look and a street-legal bulb compliant with relevant regulations. It gives you great visibility without compromising safety by dazzling the car in front.

Our whitest bulbs for stylish performance on the road

Better and brighter lights allow for increased performance on the road. With their optimised high-precision filament geometry, high-pressure gas filling, high-precision coating and high-quality UV-Quartz glass, Philips WhiteVision ultra headlights set a new standard for road-legal white light. Engineered for great style and visibility, these headlights provide a more relaxed and fun driving experience.

Philips is the choice of major car manufacturers
Philips is the choice of major car manufacturers

Technologically advanced Philips lighting is renowned in the automotive industry and has been for over 100 years. The Philips Original Equipment Quality products are designed and developed following strict quality control processes (including applicable ISO norms), leading to consistently high production standards. WhiteVision ultra is compatible with car models from major brands such as Audi, BMW, Ford, GM, Toyota and Volkswagen. See the product selector guide for more information.

White light to enhance visibility and comfort

The new WhiteVision ultra coating formula, along with its cool white light, significantly improves visibility at night and enhances driver comfort by reducing eye fatigue. When design meets functionality, you enjoy a great look and enhanced driving comfort.

Halogen upgrade headlights that offer a highly stylish look

Philips WhiteVision ultra is designed for drivers who are looking for an upgrade with the style and appearance of LED lighting but drive a vehicle with halogen technology. Thanks to the new and advanced coating formula on the glass, WhiteVision Ultra bulbs are our whitest road-legal lights, providing a stunning look in the headlight's reflector.

Don't compromise on safety, change in pairs

It is simply more efficient to change both headlights in pairs, rather than only replace the failed one. New, modern bulbs have increased light output and increased performance, offering a safer driving experience. Overall, the benefits and advantages of replacing in pairs are numerous: less hassle, cost savings, avoiding headlight failure, a brighter and more balanced beam, but above all, safety.

Up to 60% more vision to maximise clarity

A longer beam pattern, with up to 60% more vision compared to the legal minimum standard, enables you to not only see other road users more clearly but also be better seen by them. It improves safety and gives you more time to react to potential hazards on the road ahead.

Performance
Fitting/cap type *
H7
Power *
55 W
Bulb type *
Halogen
Base type *
PX26d
Bulb lifetime
200 h
Input voltage
12 V
Colour temperature *
4200 K
Luminous flux
1400 lm
Vehicle bulb application *
High beam, Low beam
ECE compliance
Yes
Weight & dimensions
Width
190 mm
Length
25.5 cm
Depth
255 mm
Height
130 mm
Dimensions (WxDxH)
19 x 13 x 25.5 mm
Gross weight per piece
350 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
53 mm
Package length
9.5 mm
Package depth
25.5 mm
Package height
133 mm
Package weight
0.35 g
Package type
Blister
Package dimensions (WxDxH)
5.3 x 9.5 x 13.3 mm
Technical details
EAN1
8727900354935
Product highlight
Sharp white look
Range
WhiteVision ultra
Lifetime
200
Designation
12972WVUB1
Minimum order quantity
10 pc(s)
Logistics data
EAN3
8727900354928