location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BAR303/60 coffee maker Semi-auto Espresso machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BAR303/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAR303/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389032110
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 09:56:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BAR303/60 coffee maker Semi-auto Espresso machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Espresso machine 1.2 L
  • - Coffee beans
  • - 16 bar
  • - Built-in grinder Adjustable coffee strength
  • - Espresso making
  • - Black
More>>>
Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
16 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Coffee beans capacity
170 g
Adjustable coffee strength *
Yes
Hot water system *
No
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee beans
Dishwasher-proof parts
Yes
Brewing time (1 cup)
60 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Cappuccino making *
No
Lungo making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Cord length
0.85 m
Detachable filter holder
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
180 mm
Depth
380 mm
Height
345 mm
Weight
5 kg
Packaging data
Package type
Box
Packaging content
Milk frother included
Yes
Technical details
Maximum cup height
13.5 cm