location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BHS830/05 hair styling tool Straightening iron Warm Pink, White 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BHS830/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHS830/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410757804
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BHS830/05 hair styling tool Straightening iron Warm Pink, White 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straightening iron Technology: Warm
  • - Hair straightening
  • - Adjustable thermostat
  • - Number of heating levels: 3
  • - Warm-up time: 15 s
  • - LED Built-in display
  • - Auto power off
  • - Cord length: 2 m
  • - Power source: AC
  • - Pink, White
More>>>
Performance
Adjustable thermostat *
Yes
Number of heating levels *
3
Type *
Straightening iron
Technology *
Warm
Hair straightening *
Yes
Temperature (max)
210 °C
Warm-up time
15 s
Ionic function *
No
Design
Product colour *
Pink, White
Hanging type
Hanging ring
Ergonomics
Built-in display *
Yes
Display type
LED
On/off switch
Yes
Auto power off *
Yes
Auto power off after
60 min
Cordless
No
Cord length *
2 m
Power
Power source
AC
AC input voltage
110-240 V
Packaging content
Protective caps
Yes
Carrying case
Yes