location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips VisaPure Advanced BSC431/05 facial cleansing brush Vibrating & rotating brush AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VisaPure Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSC431/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSC431/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103815020 show
Category:
Hand-held electric device which uses rotation and vibration to cleaning and cleanseface.
Facial Cleansing Brushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2025 06:01:35
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Vibrating & rotating brush
Number of speeds
2
Face areas
Cheeks
Absorption
Improves the absorption of your skin care product
Battery indicator description
Icon indicates battery life
Exfoliating
Yes
Microcirculation
Improves microcirculation for more radiant skin
Skin cleansing
11X more effective cleansing
Waterproof
Yes
Face and neck
Cheeks, Chest, Chin, Fronthead, Neck, Nose
Gentle
As gentle on your skin as manual cleansing
Running time
30 uses of 1 minute each
LED indicators
Yes
Left & right rotation
Yes
Charging time
6 h
Soap & water cleaning
Yes
Power
Power source *
AC
AC input voltage
100 - 240 V
Rechargeable
Yes
Battery level indicator
Yes
Packaging content
Number of brush heads included
3 pc(s)
Travel pouch
Yes
AC adapter included
Yes
Stand included
Yes
Storage rack
Yes
Technical details
Power source type
Battery
Revitalising massage features
: Feels like 750 fingertips tapping your skin per minute
Storage palette
Y
Store & dry hygienically
Easily store and dry the heads