location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series DST6002/30R1 iron Steam iron Ceramic soleplate 2400 W Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DST6002/30R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DST6002/30R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389058028
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 10:07:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6000 series DST6002/30R1 iron Steam iron Ceramic soleplate 2400 W Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron Ceramic soleplate 2 m Purple
  • - Variable steam Steam boost performance: 210 g/min
  • - Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 40 g/min Automatic anti-calc
  • - 0.55 L
  • - Anti-drip function Vertical steam function Spray function
  • - Non-twisting cord
  • - 2400 W
More>>>
Features
Type *
Steam iron
Soleplate type *
Ceramic soleplate
Self-cleaning *
Yes
Product colour *
Purple
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
40 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.55 L
Heating time
0.4 min
Anti-drip function *
Yes
Variable steam *
Yes
Anti-scale system
Yes
Vertical steam function *
Yes
Spray function *
Yes
Calc-clean function
Yes
Cord length *
2 m
Features
Steam boost performance *
210 g/min
Control type
Rotary
Ergonomics
Swivel cord
Yes
360° rotational base
Yes
Non-twisting cord *
Yes
Power
Iron power *
2400 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
297 mm
Depth
146 mm
Height
122 mm
Weight
1.3 kg
Packaging data
Package width
315 mm
Package depth
170 mm
Package height
140 mm