location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP3326/90R0 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP3326/90R0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP3326/90R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196592003533 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 08:33:20
The date of the most recent change of this product data-sheet in Icecat.
Philips EP3326/90R0 user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips EP3326/90R0 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making
  • - Black, Metallic
More>>>
Effortlessly enjoy 5 hot and refreshing drinks, in one touch
Effortlessly enjoy 5 hot and refreshing drinks, in one touch

At one touch, enjoy popular coffee recipes, from classic espresso, regular black coffee, espresso lungo to iced coffee, with the perfect crema, aroma and temperature. Hot water for tea is also available. Our unique brewing system perfectly extracts the beans flavors with a slower flow rate and at lower temperature. Add ice cubes to your drink and enjoy a delicious iced-coffee, with no compromise on coffee intensity.

Easy coffee selection and customization
Easy coffee selection and customization

Easily select your favorite drinks thanks to the modern touch screen display with colored icons. Adjust your coffee your way with the My Coffee Choice function: choose your preferred coffee strength, length, and milk froth level, just to your taste.

Silky-smooth froth for your cappuccinos or hot chocolates
Silky-smooth froth for your cappuccinos or hot chocolates

Easily prepare your favorite milk-based coffees in only 2 steps. The classic milk frother prepares thick-frothed milk to which you can add espresso and enjoy a delicious cappuccino. You can even prepare hot milk for your hot chocolates.

Enriched flavor with our hard-wearing ceramic grinder
Enriched flavor with our hard-wearing ceramic grinder

Bring out the full flavor of your coffee with our hard-wearing ceramic grinder. The durable ceramic grinder can be adjusted in 12 steps, from fine to coarse grindings.

Find inspiration and support on our app
Find inspiration and support on our app

Learn the ins and outs of your machine and discover new cafe-style coffee recipeson our HomeID app.

Up to 5000 cups* without descaling thanks to Aquaclean
Up to 5000 cups* without descaling thanks to Aquaclean

By changing the filter after being prompted by the machine, you will not need to descale your machine for up to 5000 cups*, while enjoying clear and purified water.

Quietly prepare aromatic coffee with SilentBrew

Quietly prepare aromatic coffee thanks to our industry-leading SilentBrew technology, which uses sound shielding and quiet grinding to create a pleasant coffee making experience. Certified by Quiet Mark....

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans
Calc-clean function
Yes
Dishwasher-proof parts
Yes
Performance
Filter compatibility
AquaClean
Cooking functions & programs
Multi beverage *
Yes
Number of programs
5
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
No
Lungo making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Colour display
Yes
Removable water tank
Yes
Product colour *
Black, Metallic
Removable drip tray
Yes