location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EasySpeed Advanced GC2673/80R1 iron Steam iron Ceramic soleplate 2400 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasySpeed Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC2673/80R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2673/80R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389059315 show
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2025 08:26:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips EasySpeed Advanced GC2673/80R1 iron Steam iron Ceramic soleplate 2400 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron Ceramic soleplate 2.5 m Black
  • - Variable steam Steam boost performance: 180 g/min
  • - Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 40 g/min
  • - 0.3 L
  • - Anti-drip function Vertical steam function Spray function
  • - Warm-up time: 30 s
  • - 2400 W
More>>>
Features
Type *
Steam iron
Soleplate type *
Ceramic soleplate
Self-cleaning *
Yes
Product colour *
Black
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
40 g/min
Water tank capacity *
0.3 L
Heating time
0.5 min
Variable steam *
Yes
Cord length *
2.5 m
Steam boost performance *
180 g/min
Anti-drip function *
Yes
Vertical steam function *
Yes
Features
Spray function *
Yes
Calc-clean function
Yes
Suitable for tap water
Yes
Warm-up time
30 s
Cordless
No
Energy saving mode
Yes
Iron weight
1.15 kg
Precision tip
Yes
Filling opening size
Extra large
Ergonomics
Cord clip
Yes
Designed for travel
No
Power
Iron power *
2400 W