location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4542/40R1 iron Steam iron SteamGlide Plus soleplate 2500 W Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4542/40R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4542/40R1
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 03:15:50
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC4542/40R1 iron Steam iron SteamGlide Plus soleplate 2500 W Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide Plus soleplate 2 m Red
  • - Variable steam Steam boost performance: 200 g/min
  • - Steam boost function Continuous steam
  • - Continuous steam performance: 45 g/min
  • - Anti-drip function Vertical steam function Spray function
  • - 2500 W
More>>>
Features
Type *
Steam iron
Soleplate type *
SteamGlide Plus soleplate
Auto power off *
No
Product colour *
Red
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
45 g/min
Variable steam *
Yes
Cord length *
2 m
Steam boost performance *
200 g/min
Anti-drip function *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Suitable for tap water
Yes
Safe for all fabrics
Yes
Cordless
No
Iron weight
1.552 g
Features
Soleplate gliding star rating
3
Soleplate scratch-resistance star rating
4
Auto shut-off
Yes
Ergonomics
Designed for travel
No
Power
Iron power *
2500 W
AC input voltage
240 V
Weight & dimensions
Weight
1.57 kg
Packaging data
Package weight
1.791 g
Package weight
1.791 kg
Recyclable packaging material
100%
Packaging content
Manual
Yes