location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4544/80R1 iron Steam iron SteamGlide Plus soleplate 2600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4544/80R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4544/80R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389057977 show
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 09:25:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC4544/80R1 iron Steam iron SteamGlide Plus soleplate 2600 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide Plus soleplate 2 m Black
  • - Variable steam Steam boost performance: 220 g/min
  • - Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 50 g/min
  • - Anti-drip function Spray function
  • - 2600 W
More>>>
Features
Type *
Steam iron
Soleplate type *
SteamGlide Plus soleplate
Self-cleaning *
Yes
Product colour *
Black
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
50 g/min
Anti-calc collector
Yes
Removable anti-calc collector
Yes
Heating time
2 min
Anti-drip function *
Yes
Variable steam *
Yes
Anti-scale system
Yes
Spray function *
Yes
Calc-clean function
Yes
Features
Cord length *
2 m
Suitable for tap water
Yes
Steam boost performance *
220 g/min
Safe for all fabrics
Yes
Power
Iron power *
2600 W
AC input voltage
240 V
Weight & dimensions
Width
128.8 mm
Depth
319.5 mm
Height
153.3 mm
Weight
1.55 kg
Packaging data
Package width
137 mm
Package depth
332 mm
Package height
167 mm
Package weight
1.79 kg