location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC482/27R1 garment steamer Upright garment steamer 1.4 L 1600 W Blue, Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC482/27R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC482/27R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389063558
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 12:12:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC482/27R1 garment steamer Upright garment steamer 1.4 L 1600 W Blue, Stainless steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upright garment steamer
  • - 1.4 L
  • - Heating time: 2 min
  • - Variable steam Built-in hanger
  • - Removable water tank
  • - 1600 W
  • - Blue, Stainless steel, White
More>>>
Features
Device type *
Upright garment steamer
Water tank capacity *
1.4 L
Heating time *
2 min
Variable steam
Yes
Vertical steam function
Yes
Product colour *
Blue, Stainless steel, White
Built-in hanger
Yes
Adjustable pole height
Yes
Pole height
155 cm
Removable water tank
Yes
Refill any time
Yes
Safe for all fabrics
Yes
Power
Power *
1600 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
277 mm
Depth
309 mm
Height
315 mm
Weight
3 kg
Packaging data
Package width
345 mm
Package depth
400 mm
Package height
400 mm
Package weight
4.3 kg
Packaging content
Protection gloves
Yes