location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Azur Elite GC5039 Steam Iron with OptimalTEMP technology - Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Azur Elite GC5039 Steam Iron with OptimalTEMP technology - Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC5039/30R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895698122 show
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 04:05:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Aug 2024
Product end of life date
Philips GC5039/30R1 user manual (34.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Azur Elite GC5039 Steam Iron with OptimalTEMP technology - Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide Advanced 3 m Violet
  • - Variable steam Steam boost performance: 260 g/min
  • - Auto power off Steam boost function
  • - Continuous steam performance: 75 g/min Automatic anti-calc
  • - 0.35 L
  • - Anti-drip function Vertical steam function Spray function
  • - Non-twisting cord
  • - 3000 W
More>>>
OptimalTEMP technology: Guaranteed no burns, no settings
OptimalTEMP technology: Guaranteed no burns, no settings

Thanks to OptimalTEMP technology, we guarantee this iron will never cause burns to any ironable fabric and you can iron everything from jeans to silk, from linen to cashmere safely, in any order, without waiting for the temperature to adjust or pre-sorting clothes. Philips steam irons with OptimalTEMP make your ironing easier and faster and have been tested by independent textile experts.

DynamiQ mode, intelligent steam release for perfect results
DynamiQ mode, intelligent steam release for perfect results

Thanks to DynamiQ sensor, the most advanced motion sensor used in steam irons knows precisely how your iron is moving and when it's standing still. DynamiQ steam mode automatically releases the perfect amount of steam when needed during ironing to get results faster. The steam automatically starts when your iron is moving and stops when you stop, for the ultimate in convenience and effortless ironing.

Convenient steam modes: DynamiQ, MAX, IONIC and OFF
Convenient steam modes: DynamiQ, MAX, IONIC and OFF

Choose from multiple steam modes. DynamiQ mode automatically delivers the perfect amount of steam when you need it, Max mode blasts stubborn creases with powerful continuous steam, IONIC mode uses powerful bursts of steam for more hygienic ironing and OFF mode enables you to switch off the steam

Ionic steam mode, deep ionised steam for hygienic ironing
Ionic steam mode, deep ionised steam for hygienic ironing

Ionic Steam mode produces deep and powerful ionic steam bursts for more hygienic ironing for your specific garment needs.

3000 W for quick heat-up and powerful performance
3000 W for quick heat-up and powerful performance

Delivers a fast warm-up and powerful performance to get your ironing done quickly

Extra long cord for maximum reach
Extra long cord for maximum reach

An ultra-long 3-metre cord provides maximum reach and convenience.

Turbo steam pump pushes up to 50% more steam through fabric*
Turbo steam pump pushes up to 50% more steam through fabric*

Our built-in Turbo Steam pump delivers up to 50% more powerful continuous steam so creases disappear faster.

Steam output up to 75 g/min for faster crease removal
Steam output up to 75 g/min for faster crease removal

Strong and consistent steam output penetrates up to 50% more steam through fabric to remove creases faster.

Up to 260 g steam boost blasts stubborn creases
Up to 260 g steam boost blasts stubborn creases

Penetrates deeper into fabrics to easily remove stubborn creases.

Smart calc reminder to remove calc from the iron
Smart calc reminder to remove calc from the iron

This iron has a smart calc-clean reminder which indicates when descaling is needed. Simply push the calc-clean button on the water tank to flush away the calc from the iron for long-lasting steam performance

Quick Calc Release in 15s for long-lasting steam performance
Quick Calc Release in 15s for long-lasting steam performance

Improved steam generation ensures calc breaks up easily and up to 5x more calc* is collected in the container. With Quick Calc Release, the container is easily removed and emptied in under 15 seconds for long-lasting steam performance every day.

Automatic shut-off when the iron is left unattended
Automatic shut-off when the iron is left unattended

The iron shuts itself off if you leave it standing still. On its soleplate, it will automatically switch off after 30 seconds. On its heel rest, it will automatically switch off after 8 minutes.

Features
Type *
Steam iron
Soleplate type *
SteamGlide Advanced
Auto power off *
Yes
Product colour *
Violet
Steam boost function *
Yes
Continuous steam performance *
75 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.35 L
Stable heel rest
Yes
Anti-drip function *
Yes
Variable steam *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Features
Cord length *
3 m
Steam boost performance *
260 g/min
Energy saving mode
Yes
Filling opening size
Extra large
User manual recycled paper
Yes
Ergonomics
Non-twisting cord *
Yes
Designed for travel
No
Power
Iron power *
3000 W
Weight & dimensions
Width
333 mm
Depth
135 mm
Height
175 mm