location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC558/36R1 garment steamer Upright garment steamer 1.8 L 2000 W Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC558/36R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC558/36R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389040184
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2025 20:09:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC558/36R1 garment steamer Upright garment steamer 1.8 L 2000 W Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upright garment steamer
  • - 1.8 L
  • - Heating time: 1 min
  • - Variable steam Built-in hanger
  • - Removable water tank Auto power off
  • - 2000 W
  • - Purple
More>>>
Features
Device type *
Upright garment steamer
Water tank capacity *
1.8 L
Heating time *
1 min
Variable steam
Yes
Vertical steam function
Yes
Product colour *
Purple
Built-in hanger
Yes
Continuous steam
Yes
Continuous steam performance
40 g/min
Cord length
1.6 m
Hose length
1.3 m
Hose material
Silicone
Board cover material
Cotton
Removable water tank
Yes
Auto power off
Yes
Adjustable double pole
Yes
Brand specific technologies
FlexHead
Hang & lock
Yes
Features
Descaling & cleaning
Yes
Safe for all fabrics
Yes
Power
Power *
2000 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
330 mm
Depth
370 mm
Height
1730 mm
Packaging data
Package width
370 mm
Package depth
645 mm
Package height
460 mm
Packaging content
Brush included
Yes
Protection gloves
Yes
Garment hanger included
Yes
Other features
Warranty period
2 year(s)