location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC6804/21R1 steam ironing station 2400 W 1.3 L SteamGlide soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC6804/21R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC6804/21R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389058042
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2025 13:07:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Iron power *
2400 W
Maximum steam pressure *
5.5 bar
Water tank capacity *
1.3 L
Steam boost function
Yes
Heating time
2 min
Steam boost performance *
230 g/min
Continuous steam
Yes
Continuous steam performance *
110 g/min
Vertical steam function
Yes
Variable steam
Yes
Soleplate type *
SteamGlide soleplate
Product colour *
Blue, White
Automatic anti-calc *
Yes
Calc-clean function
Yes
Anti-calc collector
Yes
Removable anti-calc collector
Yes
Refill any time
Yes
Safe for all fabrics
Yes
Package weight
3.7 kg
Features
Precision tip
Yes
Power
AC input voltage
220 - 240 V
Ergonomics
Cord length
1.65 m
Cordless
No
Cord storage
Yes
Hose length
1.6 m
Hose storage
Yes
Built-in power plug
Yes
Weight & dimensions
Width
201 mm
Depth
384 mm
Height
222 mm
Weight
2.72 kg
Iron weight
1.3 kg
Packaging data
Package width
235 mm
Package depth
398 mm
Package height
270 mm
Package weight
3.7 kg