location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC7520/07 steam ironing station 2400 W 1 L SteamGlide soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC7520/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7520/07
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2025 19:13:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Features
Iron power *
2400 W
Maximum steam pressure *
4.5 bar
Water tank capacity *
1 L
Heating time
2 min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Soleplate type *
SteamGlide soleplate
Product colour *
Blue, White
Soft grip
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Hose length
1.7 m
Indication
Indication light
Yes
Temperature-ready indicator
Yes
Weight & dimensions
Width
429 mm
Depth
400 mm
Height
206 mm
Weight
4.5 kg
Iron weight
1.2 kg