location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC7923/20 steam ironing station 2400 W 1.5 L SteamGlide soleplate Aqua colour, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC7923/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7923/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103892991 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 03:22:56
The date of the most recent change of this product data-sheet in Icecat.
Features
Iron power *
2400 W
Non-stick coating
Yes
Maximum steam pressure *
6.5 bar
Water tank capacity *
1.5 L
Removable water tank
Yes
Heating time
2 min
Steam boost performance *
440 g/min
Continuous steam
Yes
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Continuous fill
Yes
Soleplate type *
SteamGlide soleplate
Product colour *
Aqua colour, White
Automatic anti-calc *
Yes
Calc-clean function
Yes
Anti-calc collector
Yes
Auto power off
Yes
Anti-scale system
Yes
On/off switch
Yes
Operating pressure
6.5 bar
Pointed tip
Yes
Suitable for tap water
Yes
Total amount of recyclable materials
15%
Refill any time
Yes
Safe for all fabrics
Yes
Auto shut-off
Yes
Visible water level
Yes
Precision tip
Yes
Descaling & cleaning
Yes
Warm-up time
120 s
Locking
Yes
Soleplate gliding star rating
4
Soleplate scratch-resistance star rating
4
User manual recycled paper
Yes
Optimal TEMP technology
Yes
Features
Unlimited autonomy
Yes
Power
AC input voltage
220 - 240 V
Energy saving percentage
35%
Ergonomics
Ergonomic handle
Yes
Cord length
1.65 m
Cord storage
Yes
Hose length
1.6 m
Easy to set up and store
Yes
Hose storage
Yes
Cord fastening system
Hook-and-loop fix
Built-in power plug
Yes
Cable length
1.65 m
Indication
Indication light
Yes
Illuminated on/off switch
Yes
Water level indicator
Yes
Steam-ready light
Yes
Temperature-ready indicator
Yes
Scale alert
Yes
Ready indicator
Yes
Temperature indicator
Yes
Weight & dimensions
Width
200 mm
Depth
371 mm
Height
233 mm
Weight
2.8 kg
Iron weight
1.3 kg
Other features
Power
2400 W
Packaging data
Recyclable packaging material
100%
Package width
230 mm
Package depth
426 mm
Package height
265 mm
Package weight
3.85 kg
Country Distributor
Deutschland 1 distributor(s)