location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerfectCare Elite GC9620/20R1 steam ironing station 1.8 L T-ionicGlide soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerfectCare Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC9620/20R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9620/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895692656 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 04:53:37
The date of the most recent change of this product data-sheet in Icecat.
Features
Maximum steam pressure *
6.5 bar
Water tank capacity *
1.8 L
Removable water tank
Yes
Steam boost function
Yes
Heating time
2 min
Steam boost performance *
450 g/min
Continuous steam
Yes
Continuous steam performance *
130 g/min
Vertical steam function
Yes
Filling opening size
Extra large
Soleplate type *
T-ionicGlide soleplate
Product colour *
Blue, White
Programmable safety shut-off
Yes
Suitable for tap water
Yes
Refill any time
Yes
Auto shut-off
Yes
Precision tip
Yes
Locking
Yes
Soleplate gliding star rating
5
Soleplate scratch-resistance star rating
5
User manual recycled paper
Yes
Power
AC input voltage
220 - 240 V
Power
Energy saving mode
Yes
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Hose length
1.7 m
Hose storage
Yes
Cable length
1.7 m
Indication
Water level indicator
Yes
Steam-ready light
Yes
Ready indicator
Yes
Weight & dimensions
Width
233 mm
Depth
453 mm
Height
285 mm
Weight
5.1 kg
Iron weight
5.1 kg
Other features
Power
2400 W
Packaging data
Recyclable packaging material
100%
Package width
310 mm
Package depth
510 mm
Package height
350 mm