location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7466 Coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7466 Coffee maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7466/71
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:48:28
The date of the most recent change of this product data-sheet in Icecat.
Philips HD7466/71 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD7466 Coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1.3 L
  • - Ground coffee
  • - 6 cups
  • - Coffee making
  • - 900 W
  • - Blue, White
More>>>
Translucent water tank
Translucent water tank

Translucent water tank shows the water level in the tank.

LED power switch lights up when the coffee maker is switched
LED power switch lights up when the coffee maker is switched

The red light on the switch button illuminates when the coffee maker is switched on.

Dishwasher proof parts
Dishwasher proof parts

Dishwasher-proof parts for easy cleaning

Performance
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.3 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Glass, Plastic
Control type *
Buttons
Built-in display *
No
Ergonomics
Visible water level
Yes
Product colour *
Blue, White
Non-slip feet
Yes
Cord storage
Yes
Cord length
0.88 m
Illuminated on/off switch
Yes
Power
Power *
900 W
AC input voltage
120-127 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
195 mm
Depth
195 mm
Height
240 mm
Weight
1.18 kg
Packaging data
Package weight
1.62 kg