location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9230/28 multi cooker 1425 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9230/28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9230/28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103651840
Category:
Cooking appliances which have multiple functions and so can be used to cook a variety of foods.
Multi Cookers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2024 22:10:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Viva Collection HD9230/28 multi cooker 1425 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1425 W Black, Silver
  • - Delayed start timer
  • - Built-in display
More>>>
Features
Power *
1425 W
Product colour *
Black, Silver
Housing material
Plastic
Built-in display
Yes
Non-slip feet
Yes
Delayed start timer
Yes
Delay start (max)
1 h
Cooking functions & programs
Normal cooking
Yes
Power
AC input frequency
50 Hz
Weight & dimensions
Width
287 mm
Depth
384 mm
Height
315 mm
Weight
7 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:56:55
Uk has collected 2 expert reviews for Philips Viva Collection HD9230/28 multi cooker 1425 W Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
toptenreviews.com
Updated:
2014-12-24 04:56:55
The Philips AirFryer HD9230/26 sets itself apart from most of the personal deep fat fryer market due to its emphasis on creating healthy and low-fat foods. Utilizing air circulation technology, it reduces the amount of oil needed to cook foods without dec...
0%