location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Accessory for Airfryer 6.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessory for Airfryer 6.2 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9946/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389055409 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2025 03:23:54
The date of the most recent change of this product data-sheet in Icecat.
Grill plate accessory with pierced surface

Get perfectly grilled fish, meat and vegetables thanks to the grill plate and its unique pierced surface with typical ridges. Thanks to its non-stick surface, you can release the food effortlessly and the grill plate is easy to clean.

Endless inspiration with HomeID

Over 500 delicious recipes tailored to your Airfryer, with easy step-by-step instructions.

Easy clean-up

The Grill Set has a non-stick coating and dishwasher-safe parts, so you can spend less time cleaning and more time enjoying your favourite meals.

Double your Airfryer's cooking surface

Place your favourite foods such as burger patties, vegetables and chicken drumsticks above and below the grill plate to maximise your Airfryer's cooking space.

5 skewers for delicious grilled recipes

Perfect for grilling, roasting and serving. Use these skewers to make shashliks, creative veggie stacks and much more!

Features
Brand compatibility *
Philips
Type *
Grill bottom & skewers
Compatibility *
NA130, NA230, NA231, NA330, NA331, HD9270, HD9280
Product colour *
Black, Silver
Material
Aluminium
Grill rack
Yes
Number of skewers
5
Non-stick coating
Yes
Dishwasher proof
Yes
Weight & dimensions
Width
194 mm
Weight & dimensions
Depth
196 mm
Height
64 mm
Weight
314 g
Packaging data
Package width
198 mm
Package depth
203 mm
Package height
72 mm
Package weight
427 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Italia 1 distributor(s)