location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wake-up Light HF3470/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wake-up Light HF3470/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF3470/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103479598 show
Category:
Also known as phototherapy, light therapy consists of exposure to daylight or to specific wavelengths of light using polychromatic polarised light, lasers, light-emitting diodes, fluorescent lamps, dichroic lamps or very bright, full-spectrum light, usually controlled with various devices. The light is administered for a prescribed amount of time and, in some cases, at a specific time of day. It can be used in the treatment of skin disorders, sleep disorder and some psychiatric disorders.
Light Therapy Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2025 06:27:32
The date of the most recent change of this product data-sheet in Icecat.
Lighting
Type *
Wake-up light
Sunrise simulation *
Yes
Sunset simulation *
No
Lamp type
GY6.35
Number of bulbs
1 bulb(s)
Bulb power
100 W
Service life of lamp
4000 h
Light intensity *
250 lx
Brightness adjustment
Yes
Number of brightness levels
20
Sunrise simulating process (0-selected intensity)
30 min
UV free
Yes
Light intensity
250 lux/m
Performance
FM radio *
Yes
Snooze button for sound and light
9 min
Wake-up sounds
Yes
Number of alarm times
1
Number of wake-up sounds
2
Snooze function *
Yes
Ergonomics
Anti-slip rubber feet
Yes
Cord length
200 m
Power
Input voltage
230 V
Power
85 W
AC input frequency
50 Hz
AC input voltage
230 V
Weight & dimensions
Width
170 mm
Depth
170 mm
Height
252 mm
Weight
1.45 g
Packaging data
Package width
195 mm
Package depth
190 mm
Package height
300 mm
Package weight
1.7 kg
Other features
Insulation
Class II
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)