location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR1647/04 blender 1.5 L Immersion blender 600 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1647/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1647/04
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 02:48:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Avance Collection HR1647/04 blender 1.5 L Immersion blender 600 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 1.5 L White
  • - Chopper
  • - 600 W
More>>>
Features
Removable bowl
Yes
Type *
Immersion blender
Product colour *
White
Cord length
1.2 m
Detachable shaft
Yes
Ergonomic design
Yes
Easy to clean
Yes
Beaker
1 L
Performance
Bowl capacity *
1.5 L
Turbo
Yes
Chopper
Yes
Performance
Variable speed
Yes
Material
Blending bowl material
Plastic
Housing material
Acrylonitrile butadiene styrene (ABS)
Shaft material
Metal
Blade material
Stainless steel
Power
Power *
600 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
600 W
Packaging content
Whisk
Yes